Broadcom Inc. Plastic Fiber Cable - Standard Attenuation, Unconnectored, Duplex Zipcord Cable, 100 Meters, RoHS Compliant HFBR-RUD100Z

Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet
Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Cable - Standard Attenuation, Unconnectored, Duplex Zipcord Cable, 100 Meters, RoHS Compliant - HFBR-RUD100Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Cable - Standard Attenuation, Unconnectored, Duplex Zipcord Cable, 100 Meters, RoHS Compliant
HFBR-RUD100Z
Plastic Fiber Cable - Standard Attenuation, Unconnectored, Duplex Zipcord Cable, 100 Meters, RoHS Compliant HFBR-RUD100Z
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web.
Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328).
Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

Supplier's Site
Fibre Optic Cable - 8188877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
8188877
Fibre Optic Cable 8188877
Opto, Avago, HFBR-RUD100Z

Opto, Avago, HFBR-RUD100Z

Supplier's Site
Fiber Optic Cables - 516-2093-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
516-2093-ND
Fiber Optic Cables 516-2093-ND
Fiber Optic Cable POF 328.1' (100.0m)

Fiber Optic Cable POF 328.1' (100.0m)

Buy Now Datasheet
Cables, Wires Fiber Optic Cables - HFBR-RUD100Z - HFBR-RUD100Z - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - HFBR-RUD100Z
HFBR-RUD100Z
Cables, Wires Fiber Optic Cables - HFBR-RUD100Z HFBR-RUD100Z
Manufacturer: Broadcom Limited Win Source Part Number: 1043278-HFBR-RUD100Z Type: POF Features: Zipcord Jacket (Insulation) Material: Polyethylene (PE) Bend Radius: 35mm Categories: Cables, Wires Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 1043278-HFBR-RUD100Z
Type: POF
Features: Zipcord
Jacket (Insulation) Material: Polyethylene (PE)
Bend Radius: 35mm
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number HFBR-RUD100Z 8188877 516-2093-ND HFBR-RUD100Z
Product Name Plastic Fiber Cable - Standard Attenuation, Unconnectored, Duplex Zipcord Cable, 100 Meters, RoHS Compliant Fibre Optic Cable Fiber Optic Cables Cables, Wires Fiber Optic Cables - HFBR-RUD100Z
Cable Type Duplex Duplex POF
Maximum Attenuation 190 to 220 dB/km (57.91 to 67.06 dB/1000 ft)
Fiber Mode SingleMode
Core Size 1060 µm (41.73 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details