Broadcom Inc. Plastic Fiber Cable - Standard Attenuation, Unconnectored, Simplex Cable, 100 Meters, RoHS Compliant HFBR-RUS100Z

Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet
Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Cable - Standard Attenuation, Unconnectored, Simplex Cable, 100 Meters, RoHS Compliant - HFBR-RUS100Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Cable - Standard Attenuation, Unconnectored, Simplex Cable, 100 Meters, RoHS Compliant
HFBR-RUS100Z
Plastic Fiber Cable - Standard Attenuation, Unconnectored, Simplex Cable, 100 Meters, RoHS Compliant HFBR-RUS100Z
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web.
Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328).
Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

Supplier's Site
Fibre Optic Cable - 451035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
451035
Fibre Optic Cable 451035
Broadcom HFBR-RUS100Z Fibre Optic Cable

Broadcom HFBR-RUS100Z Fibre Optic Cable

Supplier's Site
Cables, Wires Fiber Optic Cables - HFBR-RUS100Z - HFBR-RUS100Z - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - HFBR-RUS100Z
HFBR-RUS100Z
Cables, Wires Fiber Optic Cables - HFBR-RUS100Z HFBR-RUS100Z
Manufacturer: Broadcom Limited Win Source Part Number: 1043280-HFBR-RUS100Z Type: POF Jacket (Insulation) Material: Polyethylene (PE) Family Name: HFBR Bend Radius: 35mm Categories: Cables, Wires Status: Active Temperature Range - Operating: -55°C to 85°C Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Singapore, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 1043280-HFBR-RUS100Z
Type: POF
Jacket (Insulation) Material: Polyethylene (PE)
Family Name: HFBR
Bend Radius: 35mm
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -55°C to 85°C
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Singapore, Malaysia
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Fiber Optic Cables - 516-2095-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
516-2095-ND
Fiber Optic Cables 516-2095-ND
Fiber Optic Cable POF 328.1' (100.0m)

Fiber Optic Cable POF 328.1' (100.0m)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. Win Source Electronics DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number HFBR-RUS100Z 451035 HFBR-RUS100Z 516-2095-ND
Product Name Plastic Fiber Cable - Standard Attenuation, Unconnectored, Simplex Cable, 100 Meters, RoHS Compliant Fibre Optic Cable Cables, Wires Fiber Optic Cables - HFBR-RUS100Z Fiber Optic Cables
Cable Type Simplex Simplex POF
Maximum Attenuation 190 to 220 dB/km (57.91 to 67.06 dB/1000 ft)
Fiber Mode SingleMode
Core Size 1000 µm (39.37 mils)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC - F-SBC-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details