Broadcom Inc. Plastic Fiber Cable - Extra Low Loss, Unconnectored, Duplex Zipcord Cable, 500 Meters, RoHS Compliant HFBR-EUD500Z

Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet
Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Cable - Extra Low Loss, Unconnectored, Duplex Zipcord Cable, 500 Meters, RoHS Compliant - HFBR-EUD500Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Cable - Extra Low Loss, Unconnectored, Duplex Zipcord Cable, 500 Meters, RoHS Compliant
HFBR-EUD500Z
Plastic Fiber Cable - Extra Low Loss, Unconnectored, Duplex Zipcord Cable, 500 Meters, RoHS Compliant HFBR-EUD500Z
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web.
Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328).
Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

Supplier's Site
Fibre Optic Cable - 8019279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
8019279
Fibre Optic Cable 8019279
Extra Low Loss Duplex POF Cable, 500m

Extra Low Loss Duplex POF Cable, 500m

Supplier's Site
Fibre Optic Cable - 8019279P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
8019279P
Fibre Optic Cable 8019279P
Extra Low Loss Duplex POF Cable, 500m

Extra Low Loss Duplex POF Cable, 500m

Supplier's Site
Fiber Optic Cables - 516-2204-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
516-2204-ND
Fiber Optic Cables 516-2204-ND
Fiber Optic Cable Black POF 1640.4' (500.0m)

Fiber Optic Cable Black POF 1640.4' (500.0m)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number HFBR-EUD500Z 8019279 8019279P 516-2204-ND
Product Name Plastic Fiber Cable - Extra Low Loss, Unconnectored, Duplex Zipcord Cable, 500 Meters, RoHS Compliant Fibre Optic Cable Fibre Optic Cable Fiber Optic Cables
Cable Type Duplex Duplex POF
Maximum Attenuation 190 to 220 dB/km (57.91 to 67.06 dB/1000 ft)
Fiber Mode SingleMode
Core Size 1060 µm (41.73 mils) 1060 µm (41.73 mils)
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details