Broadcom Inc. Plastic Fiber Cable - Extra Low Loss, Unconnectored, Simplex Cable, 100 Meters, RoHS Compliant HFBR-EUS100Z

Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet
Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Cable - Extra Low Loss, Unconnectored, Simplex Cable, 100 Meters, RoHS Compliant - HFBR-EUS100Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Cable - Extra Low Loss, Unconnectored, Simplex Cable, 100 Meters, RoHS Compliant
HFBR-EUS100Z
Plastic Fiber Cable - Extra Low Loss, Unconnectored, Simplex Cable, 100 Meters, RoHS Compliant HFBR-EUS100Z
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web.
Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328).
Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

Supplier's Site
Cables, Wires Fiber Optic Cables - HFBR-EUS100Z - HFBR-EUS100Z - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - HFBR-EUS100Z
HFBR-EUS100Z
Cables, Wires Fiber Optic Cables - HFBR-EUS100Z HFBR-EUS100Z
Manufacturer: Broadcom Limited Win Source Part Number: 1043277-HFBR-EUS100Z Type: POF Jacket (Insulation) Material: Polyethylene (PE) Bend Radius: 35mm Categories: Cables, Wires Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 1043277-HFBR-EUS100Z
Type: POF
Jacket (Insulation) Material: Polyethylene (PE)
Bend Radius: 35mm
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Fiber Optic Cables - 516-2086-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
516-2086-ND
Fiber Optic Cables 516-2086-ND
Fiber Optic Cable POF 328.1' (100.0m)

Fiber Optic Cable POF 328.1' (100.0m)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number HFBR-EUS100Z HFBR-EUS100Z 516-2086-ND
Product Name Plastic Fiber Cable - Extra Low Loss, Unconnectored, Simplex Cable, 100 Meters, RoHS Compliant Cables, Wires Fiber Optic Cables - HFBR-EUS100Z Fiber Optic Cables
Cable Type Simplex POF
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. - F-SV-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details