Broadcom Inc. Plastic Fiber Cable - Standard Attenuation, Unconnectored, Simplex Cable, 500 Meters, RoHS Compliant HFBR-RUS500Z

Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet
Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Cable - Standard Attenuation, Unconnectored, Simplex Cable, 500 Meters, RoHS Compliant - HFBR-RUS500Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Cable - Standard Attenuation, Unconnectored, Simplex Cable, 500 Meters, RoHS Compliant
HFBR-RUS500Z
Plastic Fiber Cable - Standard Attenuation, Unconnectored, Simplex Cable, 500 Meters, RoHS Compliant HFBR-RUS500Z
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web.
Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328).
Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

Supplier's Site
Fiber Optic Cables - 516-2096-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
516-2096-ND
Fiber Optic Cables 516-2096-ND
Fiber Optic Cable POF 1640.4' (500.0m)

Fiber Optic Cable POF 1640.4' (500.0m)

Buy Now Datasheet
Fibre Optic Cable - 451039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
451039
Fibre Optic Cable 451039
500m Standard Simplex POF Cable, Black

500m Standard Simplex POF Cable, Black

Supplier's Site
Cables, Wires Fiber Optic Cables - HFBR-RUS500Z - HFBR-RUS500Z - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - HFBR-RUS500Z
HFBR-RUS500Z
Cables, Wires Fiber Optic Cables - HFBR-RUS500Z HFBR-RUS500Z
Manufacturer: Broadcom Limited Win Source Part Number: 1043281-HFBR-RUS500Z Type: POF Jacket (Insulation) Material: Polyethylene (PE) Bend Radius: 35mm Categories: Cables, Wires Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 1043281-HFBR-RUS500Z
Type: POF
Jacket (Insulation) Material: Polyethylene (PE)
Bend Radius: 35mm
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. Win Source Electronics
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number HFBR-RUS500Z 516-2096-ND 451039 HFBR-RUS500Z
Product Name Plastic Fiber Cable - Standard Attenuation, Unconnectored, Simplex Cable, 500 Meters, RoHS Compliant Fiber Optic Cables Fibre Optic Cable Cables, Wires Fiber Optic Cables - HFBR-RUS500Z
Cable Type Simplex POF Simplex
Maximum Attenuation 190 to 220 dB/km (57.91 to 67.06 dB/1000 ft)
Jacket Material Polyethylene (PE)
Bending Radius 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 3 m, FC. - F-MFC-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details