Broadcom Inc. Halogen-free Duplex POF Cable (500 meters) AFBR-HUD500Z

Description
The Avago AFBR-HUD500Z is a halogen-free, robust duplex plastic optical fiber (POF) cable. The cable comes in a single spool of 500m duplex POF consisting of two step-index fibers each sheathed in a black polyethylene jacket with an outer diameter of 2.2 mm. The jacket has a blue marking. The POF inside the covering jacket has a diameter of 1 mm. The duplex POF is joined with a zipcord web. The cable complies with UL VW-1 flame retardant specification (UL file #E116331 / Style #5538).
Request a Quote Datasheet
Description
The Avago AFBR-HUD500Z is a halogen-free, robust duplex plastic optical fiber (POF) cable. The cable comes in a single spool of 500m duplex POF consisting of two step-index fibers each sheathed in a black polyethylene jacket with an outer diameter of 2.2 mm. The jacket has a blue marking. The POF inside the covering jacket has a diameter of 1 mm. The duplex POF is joined with a zipcord web. The cable complies with UL VW-1 flame retardant specification (UL file #E116331 / Style #5538).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen-free Duplex POF Cable (500 meters) - AFBR-HUD500Z - Broadcom Inc.
San Jose, CA, USA
Halogen-free Duplex POF Cable (500 meters)
AFBR-HUD500Z
Halogen-free Duplex POF Cable (500 meters) AFBR-HUD500Z
The Avago AFBR-HUD500Z is a halogen-free, robust duplex plastic optical fiber (POF) cable. The cable comes in a single spool of 500m duplex POF consisting of two step-index fibers each sheathed in a black polyethylene jacket with an outer diameter of 2.2 mm. The jacket has a blue marking. The POF inside the covering jacket has a diameter of 1 mm. The duplex POF is joined with a zipcord web. The cable complies with UL VW-1 flame retardant specification (UL file #E116331 / Style #5538).

The Avago AFBR-HUD500Z is a halogen-free, robust duplex plastic optical fiber (POF) cable. The cable comes in a single spool of 500m duplex POF consisting of two step-index fibers each sheathed in a black polyethylene jacket with an outer diameter of 2.2 mm. The jacket has a blue marking. The POF inside the covering jacket has a diameter of 1 mm. The duplex POF is joined with a zipcord web.

The cable complies with UL VW-1 flame retardant specification (UL file #E116331 / Style #5538).

Supplier's Site
Fiber Optic Cables - AFBR-HUD500Z-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
AFBR-HUD500Z-ND
Fiber Optic Cables AFBR-HUD500Z-ND
Fiber Optic Cable Black POF 1640.4' (500.0m)

Fiber Optic Cable Black POF 1640.4' (500.0m)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number AFBR-HUD500Z AFBR-HUD500Z-ND
Product Name Halogen-free Duplex POF Cable (500 meters) Fiber Optic Cables
Cable Type Duplex POF
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00008 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. - F-SV-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details