Broadcom Inc. Plastic Fiber Cable - Standard Attenuation, Latching Simplex Connector, Simplex Cable, 10 Meters, RoHS Compliant HFBR-RLS010Z

Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet
Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Cable - Standard Attenuation, Latching Simplex Connector, Simplex Cable, 10 Meters, RoHS Compliant - HFBR-RLS010Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Cable - Standard Attenuation, Latching Simplex Connector, Simplex Cable, 10 Meters, RoHS Compliant
HFBR-RLS010Z
Plastic Fiber Cable - Standard Attenuation, Latching Simplex Connector, Simplex Cable, 10 Meters, RoHS Compliant HFBR-RLS010Z
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web.
Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328).
Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

Supplier's Site
Fibre Optic Cable - 8188858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
8188858
Fibre Optic Cable 8188858
Opto, Avago, HFBR-RLS010Z

Opto, Avago, HFBR-RLS010Z

Supplier's Site
Fiber Optic Cables - 516-3042-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
516-3042-ND
Fiber Optic Cables 516-3042-ND
Cable Fiber Optic LC To LC 32.8' (10.0m)

Cable Fiber Optic LC To LC 32.8' (10.0m)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number HFBR-RLS010Z 8188858 516-3042-ND
Product Name Plastic Fiber Cable - Standard Attenuation, Latching Simplex Connector, Simplex Cable, 10 Meters, RoHS Compliant Fibre Optic Cable Fiber Optic Cables
Cable Type Simplex Simplex POF
Maximum Attenuation 190 to 220 dB/km (57.91 to 67.06 dB/1000 ft)
Fiber Mode SingleMode
Core Size 1060 µm (41.73 mils)
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00008 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Polarization Maintaining Optical Fiber, Bow-Tie, 830-1060 nm, 0.14-0.18 NA. - F-SPF - Newport MKS
Specs
Wavelength 830 to 1060 nm (8300 to 10600 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 5 dB/km (1.52 dB/1000 ft)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details