Broadcom Inc. 10x10 Gbps CXP Active Optical Cable (AOC) AFBR-83EDxxZ

Description
The Avago AFBR-83EDxxZ is a pluggable 10-channel, parallel optics CXP Active Optical Cable (AOC) for multi-channel 10Gbps proprietary interconnect and 100 Gigabit Ethernet (100GbE) applications. The AFBR-83EDxxZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The AOC incorporates Avago Technologies' proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.
Description
The Avago AFBR-83EDxxZ is a pluggable 10-channel, parallel optics CXP Active Optical Cable (AOC) for multi-channel 10Gbps proprietary interconnect and 100 Gigabit Ethernet (100GbE) applications. The AFBR-83EDxxZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The AOC incorporates Avago Technologies' proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

Suppliers

Company
Product
Description
Supplier Links
10x10 Gbps CXP Active Optical Cable (AOC) - AFBR-83EDxxZ - Broadcom Inc.
San Jose, CA, USA
10x10 Gbps CXP Active Optical Cable (AOC)
AFBR-83EDxxZ
10x10 Gbps CXP Active Optical Cable (AOC) AFBR-83EDxxZ
The Avago AFBR-83EDxxZ is a pluggable 10-channel, parallel optics CXP Active Optical Cable (AOC) for multi-channel 10Gbps proprietary interconnect and 100 Gigabit Ethernet (100GbE) applications. The AFBR-83EDxxZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The AOC incorporates Avago Technologies' proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

The Avago AFBR-83EDxxZ is a pluggable 10-channel, parallel optics CXP Active Optical Cable (AOC) for multi-channel 10Gbps proprietary interconnect and 100 Gigabit Ethernet (100GbE) applications.

The AFBR-83EDxxZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The AOC incorporates Avago Technologies' proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Cables
Product Number AFBR-83EDxxZ
Product Name 10x10 Gbps CXP Active Optical Cable (AOC)
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00050 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details