Broadcom Inc. 12x10 Gbps CXP Active Optical Cable (AOC) AFBR-83PDxxZ

Description
The Avago AFBR-83PDxxZ is a pluggable 12-channel, parallel optics CXP Active Optical Cable (AOC) for multi-channel 10Gbps proprietary interconnect, 100 Gigabit Ethernet (100GbE) and 12×10G InfiniBand (IB) QDR applications. The AFBR-83PDxxZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The AOC incorporates Avago Technologies' proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.
Description
The Avago AFBR-83PDxxZ is a pluggable 12-channel, parallel optics CXP Active Optical Cable (AOC) for multi-channel 10Gbps proprietary interconnect, 100 Gigabit Ethernet (100GbE) and 12×10G InfiniBand (IB) QDR applications. The AFBR-83PDxxZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The AOC incorporates Avago Technologies' proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

Suppliers

Company
Product
Description
Supplier Links
12x10 Gbps CXP Active Optical Cable (AOC) - AFBR-83PDxxZ - Broadcom Inc.
San Jose, CA, USA
12x10 Gbps CXP Active Optical Cable (AOC)
AFBR-83PDxxZ
12x10 Gbps CXP Active Optical Cable (AOC) AFBR-83PDxxZ
The Avago AFBR-83PDxxZ is a pluggable 12-channel, parallel optics CXP Active Optical Cable (AOC) for multi-channel 10Gbps proprietary interconnect, 100 Gigabit Ethernet (100GbE) and 12×10G InfiniBand (IB) QDR applications. The AFBR-83PDxxZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The AOC incorporates Avago Technologies' proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

The Avago AFBR-83PDxxZ is a pluggable 12-channel, parallel optics CXP Active Optical Cable (AOC) for multi-channel 10Gbps proprietary interconnect, 100 Gigabit Ethernet (100GbE) and 12×10G InfiniBand (IB) QDR applications.

The AFBR-83PDxxZ is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The AOC incorporates Avago Technologies' proven integrated circuit and VCSEL technology to provide reliable long life, high performance, and consistent service.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Cables
Product Number AFBR-83PDxxZ
Product Name 12x10 Gbps CXP Active Optical Cable (AOC)
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 630 nm, 0.10-0.13 NA - F-PM630 - Newport MKS
Specs
Wavelength 630 nm (6300 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 12 dB/km (3.66 dB/1000 ft)
View Details
Fibre Optic Cable - 1861641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details