Broadcom Inc. Plastic Fiber Cable - Standard Attenuation, Unconnectored, Duplex Zipcord Cable, 500 Meters, RoHS Compliant HFBR-RUD500Z

Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet
Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Cable - Standard Attenuation, Unconnectored, Duplex Zipcord Cable, 500 Meters, RoHS Compliant - HFBR-RUD500Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Cable - Standard Attenuation, Unconnectored, Duplex Zipcord Cable, 500 Meters, RoHS Compliant
HFBR-RUD500Z
Plastic Fiber Cable - Standard Attenuation, Unconnectored, Duplex Zipcord Cable, 500 Meters, RoHS Compliant HFBR-RUD500Z
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web.
Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328).
Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

Supplier's Site
Cables, Wires Fiber Optic Cables - HFBR-RUD500Z - HFBR-RUD500Z - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - HFBR-RUD500Z
HFBR-RUD500Z
Cables, Wires Fiber Optic Cables - HFBR-RUD500Z HFBR-RUD500Z
Manufacturer: Broadcom Limited Win Source Part Number: 1043279-HFBR-RUD500Z Type: POF Features: Zipcord Jacket (Insulation) Material: Polyethylene (PE) Bend Radius: 35mm Categories: Cables, Wires Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 1043279-HFBR-RUD500Z
Type: POF
Features: Zipcord
Jacket (Insulation) Material: Polyethylene (PE)
Bend Radius: 35mm
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Fiber Optic Cables - 516-2094-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
516-2094-ND
Fiber Optic Cables 516-2094-ND
Fiber Optic Cable POF 1640.4' (500.0m)

Fiber Optic Cable POF 1640.4' (500.0m)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number HFBR-RUD500Z HFBR-RUD500Z 516-2094-ND
Product Name Plastic Fiber Cable - Standard Attenuation, Unconnectored, Duplex Zipcord Cable, 500 Meters, RoHS Compliant Cables, Wires Fiber Optic Cables - HFBR-RUD500Z Fiber Optic Cables
Cable Type Duplex POF
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00020 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 3 m, FC/APC - F-PM1550-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details