Broadcom Inc. Plastic Fiber Cable - Standard Attenuation, Standard Simplex Connector, Simplex Cable, 5 Meters, RoHS Compliant HFBR-RNS005Z

Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet
Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Cable - Standard Attenuation, Standard Simplex Connector, Simplex Cable, 5 Meters, RoHS Compliant - HFBR-RNS005Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Cable - Standard Attenuation, Standard Simplex Connector, Simplex Cable, 5 Meters, RoHS Compliant
HFBR-RNS005Z
Plastic Fiber Cable - Standard Attenuation, Standard Simplex Connector, Simplex Cable, 5 Meters, RoHS Compliant HFBR-RNS005Z
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web.
Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328).
Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

Supplier's Site
Fiber Optic Cables - 516-2091-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
516-2091-ND
Fiber Optic Cables 516-2091-ND
Cable Fiber Optic To 16.4' (5.0m)

Cable Fiber Optic To 16.4' (5.0m)

Buy Now Datasheet
Fiber Optic Cable - 16149899 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
16149899
Fiber Optic Cable 16149899
PLASTIC FIBER OPTIC CABLE, 1FIBER, FIBRE TYPE:PLASTIC OPTICAL, FIBRE DIAMETER:1MM, NO. OF FIBERS:1FIBRES, EXTERNAL DIAMETER:2.2MM, REEL LENGTH (IMPERIAL):16.4FT, REEL LENGTH (METRIC):5M, JACKET COLOR:BLACK, JACKET MATERIAL:PE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PLASTIC FIBER OPTIC CABLE, 1FIBER, FIBRE TYPE:PLASTIC OPTICAL, FIBRE DIAMETER:1MM, NO. OF FIBERS:1FIBRES, EXTERNAL DIAMETER:2.2MM, REEL LENGTH (IMPERIAL):16.4FT, REEL LENGTH (METRIC):5M, JACKET COLOR:BLACK, JACKET MATERIAL:PE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Radwell International
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number HFBR-RNS005Z 516-2091-ND 16149899
Product Name Plastic Fiber Cable - Standard Attenuation, Standard Simplex Connector, Simplex Cable, 5 Meters, RoHS Compliant Fiber Optic Cables Fiber Optic Cable
Cable Type Simplex POF
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/UPC Connectors - F-SMF-28-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 1213918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details