Broadcom Inc. Halogen-free Simplex POF Cable (500 meters) AFBR-HUS500Z

Description
The Avago AFBR-HUS500Z is a halogen-free, robust simplex plastic optical fiber (POF) cable. The cable comes in a single spool of 500m POF consisting of one step-index fiber sheathed in a black polyethylene jacket with an outer diameter of 2.2 mm. The jacket has a blue marking. The POF inside the covering jacket has a diameter of 1 mm. The cable complies with UL VW-1 flame retardant specification (UL file #E116331 / Style #5538).
Request a Quote Datasheet
Description
The Avago AFBR-HUS500Z is a halogen-free, robust simplex plastic optical fiber (POF) cable. The cable comes in a single spool of 500m POF consisting of one step-index fiber sheathed in a black polyethylene jacket with an outer diameter of 2.2 mm. The jacket has a blue marking. The POF inside the covering jacket has a diameter of 1 mm. The cable complies with UL VW-1 flame retardant specification (UL file #E116331 / Style #5538).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen-free Simplex POF Cable (500 meters) - AFBR-HUS500Z - Broadcom Inc.
San Jose, CA, USA
Halogen-free Simplex POF Cable (500 meters)
AFBR-HUS500Z
Halogen-free Simplex POF Cable (500 meters) AFBR-HUS500Z
The Avago AFBR-HUS500Z is a halogen-free, robust simplex plastic optical fiber (POF) cable. The cable comes in a single spool of 500m POF consisting of one step-index fiber sheathed in a black polyethylene jacket with an outer diameter of 2.2 mm. The jacket has a blue marking. The POF inside the covering jacket has a diameter of 1 mm. The cable complies with UL VW-1 flame retardant specification (UL file #E116331 / Style #5538).

The Avago AFBR-HUS500Z is a halogen-free, robust simplex plastic optical fiber (POF) cable. The cable comes in a single spool of 500m POF consisting of one step-index fiber sheathed in a black polyethylene jacket with an outer diameter of 2.2 mm. The jacket has a blue marking. The POF inside the covering jacket has a diameter of 1 mm.

The cable complies with UL VW-1 flame retardant specification (UL file #E116331 / Style #5538).

Supplier's Site
Fiber Optic Cables - AFBR-HUS500Z-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
AFBR-HUS500Z-ND
Fiber Optic Cables AFBR-HUS500Z-ND
Fiber Optic Cable Black POF 1640.4' (500.0m)

Fiber Optic Cable Black POF 1640.4' (500.0m)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number AFBR-HUS500Z AFBR-HUS500Z-ND
Product Name Halogen-free Simplex POF Cable (500 meters) Fiber Optic Cables
Cable Type Simplex POF
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00009 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details