Broadcom Inc. 10G Ethernet SFP+ Active Optical Cable (AOC) AFBR-2CARxxZ

Description
The Avago AFBR-2CARxxZ Active Optical Cable (AOC) is part of a family of SFP+ products to serve 10Gb Ethernet (10GbE) applications. The letters “xx” of the part number AFBR-2CARxxZ denote the cable length in meters. The AFBR-2CARxxZ enables 10GbE equipment designs with very high port density based on the electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF committee. The specifications are referred to as “SFP+” to represent the enhancements over previous SFP specifications. The SFP+ AOCs have a cable length up to 20m. These AOCs can be used as an alternative solution to SFP+ passive and active copper cables, while providing improved signal integrity, longer reach, superior electromagnetic immunity and better bit error rate performance.
Description
The Avago AFBR-2CARxxZ Active Optical Cable (AOC) is part of a family of SFP+ products to serve 10Gb Ethernet (10GbE) applications. The letters “xx” of the part number AFBR-2CARxxZ denote the cable length in meters. The AFBR-2CARxxZ enables 10GbE equipment designs with very high port density based on the electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF committee. The specifications are referred to as “SFP+” to represent the enhancements over previous SFP specifications. The SFP+ AOCs have a cable length up to 20m. These AOCs can be used as an alternative solution to SFP+ passive and active copper cables, while providing improved signal integrity, longer reach, superior electromagnetic immunity and better bit error rate performance.

Suppliers

Company
Product
Description
Supplier Links
10G Ethernet SFP+ Active Optical Cable (AOC) - AFBR-2CARxxZ - Broadcom Inc.
San Jose, CA, USA
10G Ethernet SFP+ Active Optical Cable (AOC)
AFBR-2CARxxZ
10G Ethernet SFP+ Active Optical Cable (AOC) AFBR-2CARxxZ
The Avago AFBR-2CARxxZ Active Optical Cable (AOC) is part of a family of SFP+ products to serve 10Gb Ethernet (10GbE) applications. The letters “xx” of the part number AFBR-2CARxxZ denote the cable length in meters. The AFBR-2CARxxZ enables 10GbE equipment designs with very high port density based on the electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF committee. The specifications are referred to as “SFP+” to represent the enhancements over previous SFP specifications. The SFP+ AOCs have a cable length up to 20m. These AOCs can be used as an alternative solution to SFP+ passive and active copper cables, while providing improved signal integrity, longer reach, superior electromagnetic immunity and better bit error rate performance.

The Avago AFBR-2CARxxZ Active Optical Cable (AOC) is part of a family of SFP+ products to serve 10Gb Ethernet (10GbE) applications. The letters “xx” of the part number AFBR-2CARxxZ denote the cable length in meters. The AFBR-2CARxxZ enables 10GbE equipment designs with very high port density based on the electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF committee. The specifications are referred to as “SFP+” to represent the enhancements over previous SFP specifications. The SFP+ AOCs have a cable length up to 20m. These AOCs can be used as an alternative solution to SFP+ passive and active copper cables, while providing improved signal integrity, longer reach, superior electromagnetic immunity and better bit error rate performance.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Cables
Product Number AFBR-2CARxxZ
Product Name 10G Ethernet SFP+ Active Optical Cable (AOC)
Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Single Mode, Jacketed, 633-780 nm, 0.10-0.14 NA. - F-SV-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 633 to 780 nm (6330 to 7800 Å)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details