Broadcom Inc. Plastic Fiber Cable - Standard Attenuation, Latching Simplex Connector, Simplex Cable, 1 Meter, RoHS Compliant HFBR-RLS001Z

Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet
Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Cable - Standard Attenuation, Latching Simplex Connector, Simplex Cable, 1 Meter, RoHS Compliant - HFBR-RLS001Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Cable - Standard Attenuation, Latching Simplex Connector, Simplex Cable, 1 Meter, RoHS Compliant
HFBR-RLS001Z
Plastic Fiber Cable - Standard Attenuation, Latching Simplex Connector, Simplex Cable, 1 Meter, RoHS Compliant HFBR-RLS001Z
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web.
Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328).
Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

Supplier's Site
Fiber Optic Cables - 516-2088-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
516-2088-ND
Fiber Optic Cables 516-2088-ND
Cable Fiber Optic To 3.3' (1.0m)

Cable Fiber Optic To 3.3' (1.0m)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number HFBR-RLS001Z 516-2088-ND
Product Name Plastic Fiber Cable - Standard Attenuation, Latching Simplex Connector, Simplex Cable, 1 Meter, RoHS Compliant Fiber Optic Cables
Cable Type Simplex POF
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core - F-SM10 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10.1 µm (0.3976 mils)
Wavelength 500 to 1700 nm (5000 to 17000 Å)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details