Broadcom Inc. Plastic Fiber Cable - Standard Attenuation, Latching Duplex Connector, Duplex Zipcord Cable, 1 Meter, RoHS Compliant HFBR-RTD001Z

Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet
Description
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber Cable - Standard Attenuation, Latching Duplex Connector, Duplex Zipcord Cable, 1 Meter, RoHS Compliant - HFBR-RTD001Z - Broadcom Inc.
San Jose, CA, USA
Plastic Fiber Cable - Standard Attenuation, Latching Duplex Connector, Duplex Zipcord Cable, 1 Meter, RoHS Compliant
HFBR-RTD001Z
Plastic Fiber Cable - Standard Attenuation, Latching Duplex Connector, Duplex Zipcord Cable, 1 Meter, RoHS Compliant HFBR-RTD001Z
The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328). Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web.
Standard attenuation and extra low loss POF cables are identical except for attenuation specifications. Polyethylene jackets on all plastic fiber cables comply with UL VW-1 flame retardant specification (UL file # E89328).
Cables are available in unconnectored or connectored options. Refer to the Ordering Guide for part number information.

Supplier's Site
Fiber Optic Cables - 516-2538-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
516-2538-ND
Fiber Optic Cables 516-2538-ND
Cable Fiber Optic LC Duplex To LC Duplex 3.3' (1.0m)

Cable Fiber Optic LC Duplex To LC Duplex 3.3' (1.0m)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number HFBR-RTD001Z 516-2538-ND
Product Name Plastic Fiber Cable - Standard Attenuation, Latching Duplex Connector, Duplex Zipcord Cable, 1 Meter, RoHS Compliant Fiber Optic Cables
Cable Type Duplex POF
Maximum Attenuation 190 to 220 dB/km (57.91 to 67.06 dB/1000 ft)
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00001 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Optical Fiber, Bow-Tie, 1550-1650 nm, 0.14-0.18 NA. - F-HB1500 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1400 to 0.1800
View Details