Powell Electronics, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| .100 High-Temp Shrouded Terminal Strip, | |
| 0.635 mm Basic Blade & Beam Terminal Str | |
| 3M Scotchlok Plastic Empty Terminal Bo | |
| CDB6/1 | |
| Ceramic Term Blk, Panel Mount, 1 Pole | |
| Ceramic Term Blk, Panel Mount, 2 Pole | |
| Ceramic Term Blk, Panel Mount, 3 Pole | |
| Ceramic Term Blk, Panel Mount, 4 Pole | |
| CLP-119-02-LTL-D-P-T R | |
| Current Bar, 10mm spacing, 10 Pole | |
| Current Bar, 10mm spacing, 2 Pole | |
| Current Bar, 10mm spacing, 3 Pole | |
| Current Bar, 10mm spacing, 4 Pole | |
| Current Bar, 12mm spacing, 10 Pole | |
| Current Bar, 12mm spacing, 2 Pole | |
| Current Bar, 12mm spacing, 3 Pole | |
| Current Bar, 12mm spacing, 4 Pole | |
| Current Bar, 5mm spacing, 10 Pole | |
| Current Bar, 5mm spacing, 100 Pole | |
| Current Bar, 5mm spacing, 2 Pole | |
| Current Bar, 5mm spacing, 3 Pole | |
| Current Bar, 5mm spacing, 4 Pole | |
| Current Bar, 6mm spacing, 10 Pole | |
| Current Bar, 6mm spacing, 100 Pole | |
| Current Bar, 6mm spacing, 2 Pole | |
| Current Bar, 6mm spacing, 3 Pole | |
| Current Bar, 6mm spacing, 4 Pole | |
| Current Bar, 8mm spacing, 10 Pole | |
| Current Bar, 8mm spacing, 2 Pole | |
| Current Bar, 8mm spacing, 3 Pole | |
| Current Bar, 8mm spacing, 4 Pole | |
| DIN Distribution Block, Screw, 1 In/ 10 | |
| DIN Distribution Block, Screw, 1 In/ 12 | |
| DIN Distribution Block, Screw, 1 In/ 16 | |
| DIN Distribution Block, Screw, 1 In/ 20 | |
| DIN Distribution Block, Screw, 1 In/ 22 | |
| DIN Distribution Block, Screw, 1 In/ 24 | |
| DIN Distribution Block, Screw, 1 In/ 4 O | |
| DIN Distribution Block, Screw, 1 In/ 6 O | |
| DIN Distribution Block, Screw, 1 In/ 8 O | |
| DIN Distribution Block, Screw, 12 I/ O | |
| DIN Distribution Block, Screw, 20 I/ O | |
| DIN Distribution Block, Screw, 4 I/ O | |
| DIN Distribution Block, Screw, 6 I/ O | |
| DIN Distribution Block, Screw, 8 I/ O | |
| DIN Term Blk, Ring Lug, Feed-Thru | |
| DIN Term Blk, Ring Lug, Power Block | |
| DIN Term Blk, Screw, 3 Conn | |
| DIN Term Blk, Screw, 4 Conn | |
| DIN Term Blk, Screw, Dbl Level | |
| DIN Term Blk, Screw, Diode | |
| DIN Term Blk, Screw, Disconnect | |
| DIN Term Blk, Screw, Feed-Thru | |
| DIN Term Blk, Screw, Fuse 1/4x1, LED 11 | |
| DIN Term Blk, Screw, Fuse 1/4x1, LED 22 | |
| DIN Term Blk, Screw, Fuse 1/4x1, LED 24 | |
| DIN Term Blk, Screw, Fuse 1/4x1, LED 48 | |
| DIN Term Blk, Screw, Fuse 1/4x1, Neon B | |
| DIN Term Blk, Screw, Fuse 1/4x1 | |
| DIN Term Blk, Screw, Fuse 5x20mm, LED | |
| DIN Term Blk, Screw, Fuse 5x20mm | |
| DIN Term Blk, Screw, Grnd | |
| DIN Term Blk, Screw, High Voltage | |
| DIN Term Blk, Screw, Lightning Arrestor | |
| DIN Term Blk, Screw, Suppressor Diode | |
| DIN Term Blk, Screw, Surge Suppressor | |
| DIN Term Blk, Screw, Triple Level | |
| DIN Term Blk, Screw, Voltage Indicator A | |
| DIN Term Blk, Screw, Voltage Indicator D | |
| DIN Terminal Block, Ring Lug, Disconnect | |
| DIN Terminal Block, Ring Lug, Power Bloc | |
| DIN Terminal Block, Screw, Carrier Base | |
| DIN Terminal Block, Screw, Fuse 5x20mm, | |
| DIN Terminal Block, Screw, Voltage Indic | |
| Disconnect Terminal,Slide [50] | |
| Empty Spacer Terminal | |
| Jumper, Fork Type, Insulated, 11mm, 2 Po | |
| Jumper, Fork Type, Insulated, 11mm, 3 Po | |
| Jumper, Fork Type, Insulated, 11mm, 4 Po | |
| Jumper, Fork Type, Insulated, 13mm, 2 Po | |
| Jumper, Fork Type, Insulated, 13mm, 3 Po | |
| Jumper, Fork Type, Insulated, 13mm, 4 Po | |
| Jumper, Fork Type, Insulated, 17mm, 2 Po | |
| Jumper, Fork Type, Insulated, 17mm, 3 Po | |
| Jumper, Fork Type, Insulated, 17mm, 4 Po | |
| Jumper, Fork Type, Insulated, 9mmm, 2 Po | |
| Jumper, Fork Type, Insulated, 9mmm, 3 Po | |
| Jumper, Fork Type, Insulated, 9mmm, 4 Po | |
| Jumper, Ring Lug, Insulated, 11mm, 2 Pol | |
| Jumper, Ring Lug, Insulated, 11mm, 3 Pol | |
| Jumper, Ring Lug, Insulated, 11mm, 4 Pol | |
| Jumper, Ring Lug, Insulated, 17mm, 2 Pol | |
| Jumper, Ring Lug, Insulated, 17mm, 3 Pol | |
| Jumper, Ring Lug, Insulated, 17mm, 4 Pol | |
| Protective Cover DIN Term Blks, for Seri | |
| Protective Cover DIN Term Blks, Length 1 | |
| Protective Cover DIN Term Blks, Length 2 | |
| Retaining Clip for MPT-275-GY | |
| Retaining Clip for MPT-275 | |
| Retaining Clip for MPT-410-GY | |
| Retaining Clip for MPT275-GY | |
| Retaining Clip for MPT410 | |
| Term Blk, Screw, Panel Mount, Feed-Thru | |
| Term Blk, Spring Loaded, Disconnect | |
| Term Blk, Spring, Panel Mount, Feed-Thru | |
| Terminal Clamp, Screw, for NEB Busbar |
| << Prev | Next >> |