Altech Corp. Terminal Blocks CKT4U

Description
DIN Term Blk, Screw, Disconnect
Request a Quote Datasheet
Description
DIN Term Blk, Screw, Disconnect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - CKT4U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CKT4U
Terminal Blocks CKT4U
DIN Term Blk, Screw, Disconnect

DIN Term Blk, Screw, Disconnect

Buy Now
DIN Rail Terminal Blocks - CKT4U - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CKT4U
DIN Rail Terminal Blocks CKT4U
DIN Rail Terminal Blocks Spring Clamp 1in2out

DIN Rail Terminal Blocks Spring Clamp 1in2out

Buy Now Datasheet
Terminal Block; 2 Screw Clamps; 46.3 mmL x 46 mm H; 600 V (CSA); 16 A (CSA) - 70078331 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 2 Screw Clamps; 46.3 mmL x 46 mm H; 600 V (CSA); 16 A (CSA)
70078331
Terminal Block; 2 Screw Clamps; 46.3 mmL x 46 mm H; 600 V (CSA); 16 A (CSA) 70078331
Terminal Blocks, 600 V Voltage Rating, 22 to 10 AWG Size Wire, 7 lb. in. Torque Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers.

Terminal Blocks, 600 V Voltage Rating, 22 to 10 AWG Size Wire, 7 lb. in. Torque
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CKT4U CKT4U 70078331
Product Name Terminal Blocks DIN Rail Terminal Blocks Terminal Block; 2 Screw Clamps; 46.3 mmL x 46 mm H; 600 V (CSA); 16 A (CSA)
Termination Options Screw Clamp; Screw Screw Clamp
Approvals VDE Component Mark; RoHS Compliant UL Recognized Component Mark (US and Canadian); cCSAus
Terminal Block Type DIN Rail Terminal Blocks Single Feed Through; Knife Switch Disconnect or Switch Block
North American 22 to 10 AWG 10 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Miniature Turret Term Board - 15288 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details