DIN Term Blk, Screw, Fuse 5x20mm, LED
DIN Rail Terminal Blocks DIN Term Blk, Screw, Fuse 5x20mm, LED
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | CF4SP(L)/110-240V/BU | CF4SP(L)/110-240V/BU |
| Product Name | Terminal Blocks | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp; Screw | |
| Approvals | UL 94 V-0, UL 94 V-2 | |
| Operating Temperature | -50 to 105 C (-58 to 221 F) | |
| Terminal Block Type | DIN Rail Terminal Blocks |