Altech Corp. High Temperature Ceramic EuroBlocks™ CB6/4H

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Ceramic EuroBlocks™ - CB6/4H - Altech Corp.
Flemington, NJ, USA
High Temperature Ceramic EuroBlocks™
CB6/4H
High Temperature Ceramic EuroBlocks™ CB6/4H
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - CB6/4H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CB6/4H
Terminal Blocks CB6/4H
Ceramic Term Blk, Panel Mount, 4 Pole

Ceramic Term Blk, Panel Mount, 4 Pole

Buy Now
Terminal Blocks - Power Distribution - 1920-1263-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Power Distribution
1920-1263-ND
Terminal Blocks - Power Distribution 1920-1263-ND
PWR DISTRIB BLK HIGH TEMP

PWR DISTRIB BLK HIGH TEMP

Buy Now Datasheet
Fixed Terminal Blocks - CB6/4H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
CB6/4H
Fixed Terminal Blocks CB6/4H
Fixed Terminal Blocks Ceramic Euroblock 4 pole w/mntg hole

Fixed Terminal Blocks Ceramic Euroblock 4 pole w/mntg hole

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CB6/4H CB6/4H 1920-1263-ND CB6/4H
Product Name High Temperature Ceramic EuroBlocks™ Terminal Blocks Terminal Blocks - Power Distribution Fixed Terminal Blocks
Mounting Options Panel Mount Panel Mount
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) VDE Component Mark; RoHS Compliant
Terminal Block Type Dual level; EuroBlocks™ Power Distribution Blocks Fixed Terminal Blocks
Orientation 90°
North American 24 to 12 AWG 10 to 22 AWG 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2849.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Terminal Blocks - 29.060 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminal Blocks - 29.909 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers