Altech Corp. High Temperature Ceramic EuroBlocks™ CB4/3

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High temperature ceramic terminal block for applications up to 600°C, with a 3-pole configuration, rated for 24 A at 300 V AC/DC and 12 lb-in torque. Constructed with ceramic insulation and zinc-plated steel screws, it features a free-floating design and mounting holes for panel mounting. Width is 18.5 mm, height is 23 mm, and length is 36 mm. Weight is 30.1 g per unit, with a wire size range of 24-12 AWG (0.5-2.5 mm²). Certified to E220514 60947-7-1.

Datasheet Summary
Powered by GS/AI

High temperature ceramic terminal block for applications up to 600°C, with a 3-pole configuration, rated for 24 A at 300 V AC/DC and 12 lb-in torque. Constructed with ceramic insulation and zinc-plated steel screws, it features a free-floating design and mounting holes for panel mounting. Width is 18.5 mm, height is 23 mm, and length is 36 mm. Weight is 30.1 g per unit, with a wire size range of 24-12 AWG (0.5-2.5 mm²). Certified to E220514 60947-7-1.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Ceramic EuroBlocks™ - CB4/3 - Altech Corp.
Flemington, NJ, USA
High Temperature Ceramic EuroBlocks™
CB4/3
High Temperature Ceramic EuroBlocks™ CB4/3
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - CB4/3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CB4/3
Terminal Blocks CB4/3
Ceramic Term Blk, Panel Mount, 3 Pole

Ceramic Term Blk, Panel Mount, 3 Pole

Buy Now
Terminal Block, Ceramic; 3; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw - 70077099 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Ceramic; 3; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw
70077099
Terminal Block, Ceramic; 3; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw 70077099
High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Compact, Space Saving Tubular Screw Clamp Free Float or Panel Mount Temperature Range: –20°C to 600°C (–4°F to 1112°F) Standard Color: White Housing: Ceramic Clamp: Brass Screws: Zinc-Plated Steel

High Temperature Ceramic Terminal Block
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

  • Compact, Space Saving
  • Tubular Screw Clamp
  • Free Float or Panel Mount
  • Temperature Range: –20°C to 600°C (–4°F to 1112°F)
  • Standard Color: White
  • Housing: Ceramic
  • Clamp: Brass
  • Screws: Zinc-Plated Steel
Supplier's Site
Fixed Terminal Blocks - CB4/3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
CB4/3
Fixed Terminal Blocks CB4/3
Fixed Terminal Blocks Cera Euroblock 3pl

Fixed Terminal Blocks Cera Euroblock 3pl

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CB4/3 CB4/3 70077099 CB4/3
Product Name High Temperature Ceramic EuroBlocks™ Terminal Blocks Terminal Block, Ceramic; 3; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw Fixed Terminal Blocks
Mounting Options Panel Mount Panel Mount
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) UL Recognized Component Mark (US and Canadian); cCSAus VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; EuroBlocks™ Fixed Terminal Blocks
Orientation 90°
North American 24 to 12 AWG 12 to 24 AWG 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.122 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2219.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details