Altech Corp. Ground Terminal Blocks CGT10N

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Terminal Blocks - CGT10N - Altech Corp.
Flemington, NJ, USA
Ground Terminal Blocks
CGT10N
Ground Terminal Blocks CGT10N
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - CGT10N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CGT10N
Terminal Blocks CGT10N
DIN Term Blk, Screw, Grnd

DIN Term Blk, Screw, Grnd

Buy Now
Terminal Blocks - Din Rail, Channel - 1920-1288-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1288-ND
Terminal Blocks - Din Rail, Channel 1920-1288-ND
CONN TERM BLK GROUND 6-22AWG

CONN TERM BLK GROUND 6-22AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - CGT10N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CGT10N
DIN Rail Terminal Blocks CGT10N
DIN Rail Terminal Blocks Ground block, DIN 35mm

DIN Rail Terminal Blocks Ground block, DIN 35mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CGT10N CGT10N 1920-1288-ND CGT10N
Product Name Ground Terminal Blocks Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature)
Termination Options Screw Clamp Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Ground Circuit Terminal Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.163 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.060 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminals - 2218.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.166 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers