Altech Corp. Terminal Blocks CAFL4U(L)/24

Description
DIN Term Blk, Screw, Fuse 1/4x1, LED 24
Request a Quote Datasheet
Description
DIN Term Blk, Screw, Fuse 1/4x1, LED 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - CAFL4U(L)/24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CAFL4U(L)/24
Terminal Blocks CAFL4U(L)/24
DIN Term Blk, Screw, Fuse 1/4x1, LED 24

DIN Term Blk, Screw, Fuse 1/4x1, LED 24

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
CAFL4U(L)/24
Terminal Blocks CAFL4U(L)/24
DIN Term Blk, Screw, Fuse 1/4x1, LED 24

DIN Term Blk, Screw, Fuse 1/4x1, LED 24

Buy Now
Terminal Blocks - Din Rail, Channel - 1920-1242-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1242-ND
Terminal Blocks - Din Rail, Channel 1920-1242-ND
CONN TERM BLK DISCONN 10-22AWG

CONN TERM BLK DISCONN 10-22AWG

Buy Now Datasheet
Fuse Block; 6.3 A (IEC)/12 A (cULus); 600 V; 70 mm L x 9 mm W x 50 mm H; 12 mm - 70077230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Block; 6.3 A (IEC)/12 A (cULus); 600 V; 70 mm L x 9 mm W x 50 mm H; 12 mm
70077230
Fuse Block; 6.3 A (IEC)/12 A (cULus); 600 V; 70 mm L x 9 mm W x 50 mm H; 12 mm 70077230
Fuse Block, 2 Screw Clamp Connection Type Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. CAFL4U(L) is equipped with a LED for blown fuse indication.

Fuse Block, 2 Screw Clamp Connection Type
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
CAFL4U(L) is equipped with a LED for blown fuse indication.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CAFL4U(L)/24 1920-1242-ND 70077230
Product Name Terminal Blocks Terminal Blocks - Din Rail, Channel Fuse Block; 6.3 A (IEC)/12 A (cULus); 600 V; 70 mm L x 9 mm W x 50 mm H; 12 mm
Termination Options Screw Clamp Screw Clamp
Features Diode
Terminal Block Type Single Feed Through Single Feed Through; Fuse Holder or Fuse Block
North American 10 to 22 AWG 10 to 22 AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data