Altech Corp. Terminal Blocks CF4SP(L)/110-240V/R

Description
DIN Terminal Block, Screw, Fuse 5x20mm,
Request a Quote Datasheet
Description
DIN Terminal Block, Screw, Fuse 5x20mm,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - CF4SP(L)/110-240V/R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CF4SP(L)/110-240V/R
Terminal Blocks CF4SP(L)/110-240V/R
DIN Terminal Block, Screw, Fuse 5x20mm,

DIN Terminal Block, Screw, Fuse 5x20mm,

Buy Now
DIN Rail Terminal Blocks - CF4SP(L)/110-240V/R - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CF4SP(L)/110-240V/R
DIN Rail Terminal Blocks CF4SP(L)/110-240V/R
DIN Rail Terminal Blocks DIN Terminal Block, Screw, Fuse 5x20mm, LED

DIN Rail Terminal Blocks DIN Terminal Block, Screw, Fuse 5x20mm, LED

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number CF4SP(L)/110-240V/R CF4SP(L)/110-240V/R
Product Name Terminal Blocks DIN Rail Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals UL 94 V-0, UL 94 V-2
Operating Temperature -50 to 105 C (-58 to 221 F)
Terminal Block Type DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6800 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details