Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
CONN TERM BLK FEED THRU 10-22AWG
DIN Rail Terminal Blocks Multiconnect Term 3t 32A 600V
| Altech Corp. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CMC1-2 | 1920-1273-ND | CMC1-2 | CMC1-2 |
| Product Name | Feed-Through Multi-Connection | Terminal Blocks - Din Rail, Channel | Terminal Blocks | DIN Rail Terminal Blocks |
| Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail (optional feature) | |||
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | VDE Component Mark; RoHS Compliant | ||
| Terminal Block Type | Dual level | Single Feed Through | DIN Rail Terminal Blocks | |
| Orientation | 180° |