Altech Corp. High Temperature Ceramic EuroBlocks™ CB6/2H

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CB6/2H is a high-temperature ceramic terminal block designed for panel mounting with mounting holes, suitable for applications up to 600°C. It supports wire sizes from 22-10 AWG (0.5-4 mm²), has a voltage rating of 800 V AC/DC, and a current rating of 30 A. The block uses a brass clamp and zinc-plated steel screw, with a ceramic insulation material. Mounting is achieved with an M3 x 16 screw, and the housing has a 3.5 mm mounting hole. Its dimensions are 25.5 mm in length, 18.5 mm in width, and 13 mm in height, weighing 27.3 g per piece.

Datasheet Summary
Powered by GS/AI

CB6/2H is a high-temperature ceramic terminal block designed for panel mounting with mounting holes, suitable for applications up to 600°C. It supports wire sizes from 22-10 AWG (0.5-4 mm²), has a voltage rating of 800 V AC/DC, and a current rating of 30 A. The block uses a brass clamp and zinc-plated steel screw, with a ceramic insulation material. Mounting is achieved with an M3 x 16 screw, and the housing has a 3.5 mm mounting hole. Its dimensions are 25.5 mm in length, 18.5 mm in width, and 13 mm in height, weighing 27.3 g per piece.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Ceramic EuroBlocks™ - CB6/2H - Altech Corp.
Flemington, NJ, USA
High Temperature Ceramic EuroBlocks™
CB6/2H
High Temperature Ceramic EuroBlocks™ CB6/2H
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - Power Distribution - 1920-1280-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Power Distribution
1920-1280-ND
Terminal Blocks - Power Distribution 1920-1280-ND
PWR DISTRIB BLK HIGH TEMP

PWR DISTRIB BLK HIGH TEMP

Buy Now Datasheet
Terminal Blocks - CB6/2H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CB6/2H
Terminal Blocks CB6/2H
Ceramic Term Blk, Panel Mount, 2 Pole

Ceramic Term Blk, Panel Mount, 2 Pole

Buy Now
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
ALTECH CORP Panel Accessories CB6/2H

ALTECH CORP Panel Accessories CB6/2H

Supplier's Site
Terminal Block, Ceramic; 2; 30 A; 300 V; 20 to 10 AWG; Ceramic; Tubular Screw - 70077102 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Ceramic; 2; 30 A; 300 V; 20 to 10 AWG; Ceramic; Tubular Screw
70077102
Terminal Block, Ceramic; 2; 30 A; 300 V; 20 to 10 AWG; Ceramic; Tubular Screw 70077102
High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Compact, Space Saving Tubular Screw Clamp Free Float or Panel Mount Temperature Range: –20°C to 600°C (–4°F to 1112°F) Standard Color: White Housing: Ceramic Clamp: Brass Screws: Zinc-Plated Steel

High Temperature Ceramic Terminal Block
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

  • Compact, Space Saving
  • Tubular Screw Clamp
  • Free Float or Panel Mount
  • Temperature Range: –20°C to 600°C (–4°F to 1112°F)
  • Standard Color: White
  • Housing: Ceramic
  • Clamp: Brass
  • Screws: Zinc-Plated Steel
Supplier's Site
Fixed Terminal Blocks - CB6/2H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
CB6/2H
Fixed Terminal Blocks CB6/2H
Fixed Terminal Blocks Cera Euroblock 2 pl Center in

Fixed Terminal Blocks Cera Euroblock 2 pl Center in

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Radwell International Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CB6/2H 1920-1280-ND CB6/2H 70077102 CB6/2H
Product Name High Temperature Ceramic EuroBlocks™ Terminal Blocks - Power Distribution Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Ceramic; 2; 30 A; 300 V; 20 to 10 AWG; Ceramic; Tubular Screw Fixed Terminal Blocks
Mounting Options Panel Mount Panel Mount Panel Mount
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) UL Recognized Component Mark (US and Canadian); cCSAus VDE Component Mark; RoHS Compliant
Terminal Block Type Dual level; EuroBlocks™ Power Distribution Blocks Fixed Terminal Blocks
Orientation 90°
North American 24 to 12 AWG 10 to 22 AWG 10 to 20 AWG 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.160 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.108 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2206.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details