Altech Corp. Mini Feed-Through 15mm Terminal Blocks CGMT4

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Feed-Through 15mm Terminal Blocks - CGMT4 - Altech Corp.
Flemington, NJ, USA
Mini Feed-Through 15mm Terminal Blocks
CGMT4
Mini Feed-Through 15mm Terminal Blocks CGMT4
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - Din Rail, Channel - 1920-1284-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1284-ND
Terminal Blocks - Din Rail, Channel 1920-1284-ND
CONN TERM BLK GROUND 10-22AWG

CONN TERM BLK GROUND 10-22AWG

Buy Now Datasheet
Terminal Blocks - CGMT4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CGMT4
Terminal Blocks CGMT4
DIN Term Blk, Screw, Grnd

DIN Term Blk, Screw, Grnd

Buy Now
DIN Rail Terminal Blocks - CGMT4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CGMT4
DIN Rail Terminal Blocks CGMT4
DIN Rail Terminal Blocks Mini Feed-thru Term

DIN Rail Terminal Blocks Mini Feed-thru Term

Buy Now Datasheet
Terminal Block; 32 A; 28.5 mm H x 27 mmL; 9 mm; 7 lb.in.; Polyamide 6.6 - 70077149 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 32 A; 28.5 mm H x 27 mmL; 9 mm; 7 lb.in.; Polyamide 6.6
70077149
Terminal Block; 32 A; 28.5 mm H x 27 mmL; 9 mm; 7 lb.in.; Polyamide 6.6 70077149
32 A Length Stripping 9 mm, Torque 7 lb. in., Fuse Block Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. Mini feed through 15mm DIN rail

32 A Length Stripping 9 mm, Torque 7 lb. in., Fuse Block
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
Mini feed through 15mm DIN rail

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CGMT4 1920-1284-ND CGMT4 CGMT4 70077149
Product Name Mini Feed-Through 15mm Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blocks DIN Rail Terminal Blocks Terminal Block; 32 A; 28.5 mm H x 27 mmL; 9 mm; 7 lb.in.; Polyamide 6.6
Mounting Options 15 mm DIN Rail 32 mm DIN Rail; 35 mm DIN Rail
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Single Feed Through DIN Rail Terminal Blocks
Orientation 180°
North American 22 to 10 AWG 10 to 22 AWG 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.009 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2848.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details