Altech Corp. Ground Terminal Blocks CGT6N

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Terminal Blocks - CGT6N - Altech Corp.
Flemington, NJ, USA
Ground Terminal Blocks
CGT6N
Ground Terminal Blocks CGT6N
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - Din Rail, Channel - 1920-1252-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1252-ND
Terminal Blocks - Din Rail, Channel 1920-1252-ND
CONN TERM BLK GROUND 8-22AWG

CONN TERM BLK GROUND 8-22AWG

Buy Now Datasheet
Terminal Blocks - CGT6N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CGT6N
Terminal Blocks CGT6N
DIN Term Blk, Screw, Grnd

DIN Term Blk, Screw, Grnd

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
CGT6N
Terminal Blocks CGT6N
DIN Term Blk, Screw, Grnd

DIN Term Blk, Screw, Grnd

Buy Now
DIN Rail Terminal Blocks - CGT6N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CGT6N
DIN Rail Terminal Blocks CGT6N
DIN Rail Terminal Blocks Gnd block DIN 35mm 1in2out

DIN Rail Terminal Blocks Gnd block DIN 35mm 1in2out

Buy Now Datasheet
DIN RAIL MOUNTED TERMINAL BLOCK - 70077251 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN RAIL MOUNTED TERMINAL BLOCK
70077251
DIN RAIL MOUNTED TERMINAL BLOCK 70077251
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CGT6N 1920-1252-ND CGT6N CGT6N 70077251
Product Name Ground Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blocks DIN Rail Terminal Blocks DIN RAIL MOUNTED TERMINAL BLOCK
Mounting Options 35 mm DIN Rail Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; RoHS Compliant UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus
Terminal Block Type Ground Circuit Terminal Single Feed Through DIN Rail Terminal Blocks Single Feed Through; Ground Circuit Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2861.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H50.00/20-D
View Details
Terminals - 2397.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Terminal Blocks - 29.905 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.013 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers