Altech Corp. Mini Feed-Through 15mm Terminal Blocks CMT4

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CMT4 is a 15mm mini rail screw terminal block designed for compact wiring solutions in limited space panels and high-density wiring applications. It features a screw cage clamp, accepts wire sizes from 22-10 AWG (0.2-4 mm⁲), and has a voltage rating of 300 V AC/DC with a current rating of 35 A. The terminal block measures 6 mm in width, 27 mm in length, and 30.4 mm in height when mounted on a DIN15 rail, weighing 5.5 g per piece. It is constructed with a Polyamide 66 housing rated for temperatures from -50°C to 105°C, and meets E220514 60947-7-1 approval. Mounting is via DIN rail, with an internal jumper provision and flat-head screwdriver torque of 7 lb-in (0.5 Nm).

Datasheet Summary
Powered by GS/AI

CMT4 is a 15mm mini rail screw terminal block designed for compact wiring solutions in limited space panels and high-density wiring applications. It features a screw cage clamp, accepts wire sizes from 22-10 AWG (0.2-4 mm⁲), and has a voltage rating of 300 V AC/DC with a current rating of 35 A. The terminal block measures 6 mm in width, 27 mm in length, and 30.4 mm in height when mounted on a DIN15 rail, weighing 5.5 g per piece. It is constructed with a Polyamide 66 housing rated for temperatures from -50°C to 105°C, and meets E220514 60947-7-1 approval. Mounting is via DIN rail, with an internal jumper provision and flat-head screwdriver torque of 7 lb-in (0.5 Nm).

Suppliers

Company
Product
Description
Supplier Links
Mini Feed-Through 15mm Terminal Blocks - CMT4 - Altech Corp.
Flemington, NJ, USA
Mini Feed-Through 15mm Terminal Blocks
CMT4
Mini Feed-Through 15mm Terminal Blocks CMT4
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - Din Rail, Channel - 1920-1248-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1248-ND
Terminal Blocks - Din Rail, Channel 1920-1248-ND
CONN TERM BLK FEED THRU 10-22AWG

CONN TERM BLK FEED THRU 10-22AWG

Buy Now Datasheet
Terminal Blocks - CMT4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CMT4
Terminal Blocks CMT4
DIN Term Blk, Screw, Feed-Thru

DIN Term Blk, Screw, Feed-Thru

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
CMT4
Terminal Blocks CMT4
DIN Term Blk, Screw, Feed-Thru

DIN Term Blk, Screw, Feed-Thru

Buy Now
Terminal Block; 35 A; 300 V; 29 mm H x 27 mm L; 9 mm; 7 lb.in.; Polyamide 6.6 - 70078338 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 35 A; 300 V; 29 mm H x 27 mm L; 9 mm; 7 lb.in.; Polyamide 6.6
70078338
Terminal Block; 35 A; 300 V; 29 mm H x 27 mm L; 9 mm; 7 lb.in.; Polyamide 6.6 70078338
35 A, Length Stripping 9 mm, Torque 7 lb. in., Fuse Block Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

35 A, Length Stripping 9 mm, Torque 7 lb. in., Fuse Block
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

Supplier's Site
DIN Rail Terminal Blocks - CMT4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CMT4
DIN Rail Terminal Blocks CMT4
DIN Rail Terminal Blocks ThreeWire Sensor

DIN Rail Terminal Blocks ThreeWire Sensor

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CMT4 1920-1248-ND CMT4 70078338 CMT4
Product Name Mini Feed-Through 15mm Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blocks Terminal Block; 35 A; 300 V; 29 mm H x 27 mm L; 9 mm; 7 lb.in.; Polyamide 6.6 DIN Rail Terminal Blocks
Mounting Options 15 mm DIN Rail 32 mm DIN Rail; 35 mm DIN Rail
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) UL Recognized Component Mark (US and Canadian); cCSAus VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Single Feed Through Single Feed Through Single Feed Through DIN Rail Terminal Blocks
Orientation 180°
North American 22 to 10 AWG 10 to 22 AWG 10 to 22 AWG 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.01 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.152 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.06 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers