Altech Corp. Fuse Blocks, 1/4 x 1 and 1/4 x 11/4 in. CAFL4U(N)

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Blocks, 1/4 x 1 and 1/4 x 11/4 in. - CAFL4U(N) - Altech Corp.
Flemington, NJ, USA
Fuse Blocks, 1/4 x 1 and 1/4 x 11/4 in.
CAFL4U(N)
Fuse Blocks, 1/4 x 1 and 1/4 x 11/4 in. CAFL4U(N)
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - CAFL4U(N) - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CAFL4U(N)
Terminal Blocks CAFL4U(N)
DIN Term Blk, Screw, Fuse 1/4x1, Neon B

DIN Term Blk, Screw, Fuse 1/4x1, Neon B

Buy Now
DIN Rail Terminal Blocks - CAFL4U(N) - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CAFL4U(N)
DIN Rail Terminal Blocks CAFL4U(N)
DIN Rail Terminal Blocks Fuse Term w/neon ind Insulated

DIN Rail Terminal Blocks Fuse Term w/neon ind Insulated

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CAFL4U(N) CAFL4U(N) CAFL4U(N)
Product Name Fuse Blocks, 1/4 x 1 and 1/4 x 11/4 in. Terminal Blocks DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature)
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); RoHS VDE Component Mark; RoHS Compliant
Terminal Block Type Fuse Holder or Fuse Block DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2869.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details
Terminals - 2201.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.123 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers