CB6/1 is a single-pole high-temperature ceramic terminal block rated for operation from -40°C to 600°C, with a voltage rating of 300 V AC/DC and a current rating of 30 A. It accepts wire sizes from 24 to 12 AWG (0.5 to 2.5 mm²), uses a brass clamp with zinc-plated steel screws, and is designed for free-floating mounting. The housing is made of steatite ceramic, with a mounting hole size of 3.5 mm. It meets the E220514 60947-7-1 standard. The dimensions are 23 mm in length, 18 mm in width, and 13 mm in height, weighing 11.7 g.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
Ceramic Term Blk, Panel Mount, 1 Pole
Fixed Terminal Blocks Cera Euroblock 1 pl Center in
High Temperature Ceramic Terminal Block
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CB6/1 | CB6/1 | CB6/1 | 70077101 |
| Product Name | High Temperature Ceramic EuroBlocks | Terminal Blocks | Fixed Terminal Blocks | Terminal Block, Ceramic; 1; 30 A; 300 V; 20 to 10 AWG; Ceramic; Tubular Screw |
| Mounting Options | Panel Mount | Panel Mount | ||
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | VDE Component Mark; RoHS Compliant | UL Recognized Component Mark (US and Canadian); cCSAus | |
| Terminal Block Type | Dual level; EuroBlocks | Fixed Terminal Blocks | ||
| Orientation | 90° | |||
| North American | 24 to 12 AWG | 22 to 10 AWG | 10 to 20 AWG |