Altech Corp. Terminal Blocks CMB4/5

Description
Term Blk, Screw, Panel Mount, Feed-Thru
Request a Quote
Description
Term Blk, Screw, Panel Mount, Feed-Thru
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - CMB4/5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CMB4/5
Terminal Blocks CMB4/5
Term Blk, Screw, Panel Mount, Feed-Thru

Term Blk, Screw, Panel Mount, Feed-Thru

Buy Now
Terminal Block; 5; 2 Screw Clamp & 1 Tapped Hole for Cross Connection; 300 V; 7 - 70078311 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 5; 2 Screw Clamp & 1 Tapped Hole for Cross Connection; 300 V; 7
70078311
Terminal Block; 5; 2 Screw Clamp & 1 Tapped Hole for Cross Connection; 300 V; 7 70078311
Terminal Block, 2 Screw Clamp & 1 Tapped Hole for Cross Connection, 22-12 AWG, 300 V, 25 A Compact and convenient to use where space is a constraint. Cost effective sectional design allows for changing requirements. Order preassembled or easily snap together single pole components to form multipole assemblies. Mounting sections snap onto ends of assembly or between terminal block components to provide additional mounting points. CMB4 assemblies feature an internal bussing provision to distribute power selectively or throughout the assembly. (Please refer to page ) 300 V, 35 A, 22-10 AWG. Pole Spacing: 6 mm (0.236"). 27 mm (1.06") wide × 28 mm (1.10") high. High Density, Terminations Per Foot Screw-Cage Clamp or Spring Clamp Accepts Standard Marking Tags

Terminal Block, 2 Screw Clamp & 1 Tapped Hole for Cross Connection, 22-12 AWG, 300 V, 25 A
Compact and convenient to use where space is a constraint. Cost effective sectional design allows for changing requirements. Order preassembled or easily snap together single pole components to form multipole assemblies. Mounting sections snap onto ends of assembly or between terminal block components to provide additional mounting points. CMB4 assemblies feature an internal bussing provision to distribute power selectively or throughout the assembly. (Please refer to page )
300 V, 35 A, 22-10 AWG. Pole Spacing: 6 mm (0.236"). 27 mm (1.06") wide × 28 mm (1.10") high.

  • High Density, Terminations Per Foot
  • Screw-Cage Clamp or Spring Clamp
  • Accepts Standard Marking Tags
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number CMB4/5 70078311
Product Name Terminal Blocks Terminal Block; 5; 2 Screw Clamp & 1 Tapped Hole for Cross Connection; 300 V; 7
Mounting Options Panel Mount Panel Mount
Terminal Block Type Single Feed Through Single Feed Through
Termination Options Screw Clamp
Approvals UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-11A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7761-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details