Altech Corp. Terminal Blocks CAFL4U(L)/110

Description
DIN Term Blk, Screw, Fuse 1/4x1, LED 11
Request a Quote
Description
DIN Term Blk, Screw, Fuse 1/4x1, LED 11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - CAFL4U(L)/110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CAFL4U(L)/110
Terminal Blocks CAFL4U(L)/110
DIN Term Blk, Screw, Fuse 1/4x1, LED 11

DIN Term Blk, Screw, Fuse 1/4x1, LED 11

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
CAFL4U(L)/110
Terminal Blocks CAFL4U(L)/110
DIN Term Blk, Screw, Fuse 1/4x1, LED 11

DIN Term Blk, Screw, Fuse 1/4x1, LED 11

Buy Now
Fuse Block; 6.3 A (IEC)/12 A (cULus); 600 V; 70 mm L x 9 mm W x 50 mm H; 12 mm - 70077231 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Block; 6.3 A (IEC)/12 A (cULus); 600 V; 70 mm L x 9 mm W x 50 mm H; 12 mm
70077231
Fuse Block; 6.3 A (IEC)/12 A (cULus); 600 V; 70 mm L x 9 mm W x 50 mm H; 12 mm 70077231
Fuse Block, 2 Screw Clamp Connection Type Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. CAFL4U(L) is equipped with a LED for blown fuse indication.

Fuse Block, 2 Screw Clamp Connection Type
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
CAFL4U(L) is equipped with a LED for blown fuse indication.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number CAFL4U(L)/110 70077231
Product Name Terminal Blocks Fuse Block; 6.3 A (IEC)/12 A (cULus); 600 V; 70 mm L x 9 mm W x 50 mm H; 12 mm
Mounting Options Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp
Approvals UL Recognized Component Mark (US and Canadian); cCSAus
Terminal Block Type Single Feed Through; Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminals - 2217.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details