Altech Corp. Terminal Blocks CMB4/12

Description
Term Blk, Screw, Panel Mount, Feed-Thru
Request a Quote Datasheet
Description
Term Blk, Screw, Panel Mount, Feed-Thru
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - CMB4/12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CMB4/12
Terminal Blocks CMB4/12
Term Blk, Screw, Panel Mount, Feed-Thru

Term Blk, Screw, Panel Mount, Feed-Thru

Buy Now
Terminal Block; 12; 2 Screw Clamp & 1 Tapped Hole for Cross Connection; 300 V - 70078318 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 12; 2 Screw Clamp & 1 Tapped Hole for Cross Connection; 300 V
70078318
Terminal Block; 12; 2 Screw Clamp & 1 Tapped Hole for Cross Connection; 300 V 70078318
Terminal Block, 2 Screw Clamp & 1 Tapped Hole for Cross Connection, 22-12 AWG, 300 V, 25 A Compact and convenient to use where space is a constraint. Cost effective sectional design allows for changing requirements. Order preassembled or easily snap together single pole components to form multipole assemblies. Mounting sections snap onto ends of assembly or between terminal block components to provide additional mounting points. CMB4 assemblies feature an internal bussing provision to distribute power selectively or throughout the assembly. (Please refer to page ) 300 V, 35 A, 22-10 AWG. Pole Spacing: 6 mm (0.236"). 27 mm (1.06") wide × 28 mm (1.10") high. High Density, Terminations Per Foot Screw-Cage Clamp or Spring Clamp Accepts Standard Marking Tags

Terminal Block, 2 Screw Clamp & 1 Tapped Hole for Cross Connection, 22-12 AWG, 300 V, 25 A
Compact and convenient to use where space is a constraint. Cost effective sectional design allows for changing requirements. Order preassembled or easily snap together single pole components to form multipole assemblies. Mounting sections snap onto ends of assembly or between terminal block components to provide additional mounting points. CMB4 assemblies feature an internal bussing provision to distribute power selectively or throughout the assembly. (Please refer to page )
300 V, 35 A, 22-10 AWG. Pole Spacing: 6 mm (0.236"). 27 mm (1.06") wide × 28 mm (1.10") high.

  • High Density, Terminations Per Foot
  • Screw-Cage Clamp or Spring Clamp
  • Accepts Standard Marking Tags
Supplier's Site
DIN Rail Terminal Blocks - CMB4/12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CMB4/12
DIN Rail Terminal Blocks CMB4/12
DIN Rail Terminal Blocks F/T Term PM 12 pl 2in-2out

DIN Rail Terminal Blocks F/T Term PM 12 pl 2in-2out

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CMB4/12 70078318 CMB4/12
Product Name Terminal Blocks Terminal Block; 12; 2 Screw Clamp & 1 Tapped Hole for Cross Connection; 300 V DIN Rail Terminal Blocks
Mounting Options Panel Mount Panel Mount
Terminal Block Type Single Feed Through Single Feed Through DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 93.01 - screw terminal socket - 9301 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175-4-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details