Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
CONN TERM BLK GROUND 10-22AWG
DIN Rail Terminal Blocks Gnd blck 25A 600V Spring Clamp
Insertion Bridge, For Middle and Bottom Level, Color of the Insulating Material Gray
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
Use ground blocks instead of grounding studs and wire lugs to terminate ground wires, saving installation and wiring time. Ground blocks clamp mechanically onto the DIN Rail by tightening the center mounting screw, making a reliable electrical connection between the cage clamp terminals and the DIN Rail. The rail serves as a busbar and automatically distributes ground potential to all other ground terminals on the same rail.
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CGT4U | 1920-1245-ND | CGT4U | 64AH2151 | CGT4U | 70078332 |
| Product Name | Ground Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Blocks | Terminal Block Altech | DIN Rail Terminal Blocks | Terminal Block; Wire-to-Wire; Screw-Cage; 9 mm; Polyamide 6.6; Green/Yellow |
| Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail (optional feature) | Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail | ||||
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Wire to Wire | ||
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark | VDE Component Mark; RoHS Compliant | UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus | |||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through | DIN Rail Terminal Blocks | Single Feed Through; Ground Circuit Terminal | ||
| Orientation | 180° |