Altech Corp. Terminal Blocks CB4/3H

Description
Ceramic Term Blk, Panel Mount, 3 Pole
Request a Quote Datasheet
Description
Ceramic Term Blk, Panel Mount, 3 Pole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - CB4/3H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CB4/3H
Terminal Blocks CB4/3H
Ceramic Term Blk, Panel Mount, 3 Pole

Ceramic Term Blk, Panel Mount, 3 Pole

Buy Now
Terminal Blocks - Power Distribution - 1920-1303-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Power Distribution
1920-1303-ND
Terminal Blocks - Power Distribution 1920-1303-ND
PWR DISTRIB BLK HIGH TEMP

PWR DISTRIB BLK HIGH TEMP

Buy Now Datasheet
Terminal Block, Ceramic; 3; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw - 70077100 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Ceramic; 3; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw
70077100
Terminal Block, Ceramic; 3; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw 70077100
High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Compact, Space Saving Tubular Screw Clamp Free Float or Panel Mount Temperature Range: –20°C to 600°C (–4°F to 1112°F) Standard Color: White Housing: Ceramic Clamp: Brass Screws: Zinc-Plated Steel

High Temperature Ceramic Terminal Block
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

  • Compact, Space Saving
  • Tubular Screw Clamp
  • Free Float or Panel Mount
  • Temperature Range: –20°C to 600°C (–4°F to 1112°F)
  • Standard Color: White
  • Housing: Ceramic
  • Clamp: Brass
  • Screws: Zinc-Plated Steel
Supplier's Site
Fixed Terminal Blocks - CB4/3H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
CB4/3H
Fixed Terminal Blocks CB4/3H
Fixed Terminal Blocks Cera Euroblock 3 pl Center in

Fixed Terminal Blocks Cera Euroblock 3 pl Center in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CB4/3H 1920-1303-ND 70077100 CB4/3H
Product Name Terminal Blocks Terminal Blocks - Power Distribution Terminal Block, Ceramic; 3; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw Fixed Terminal Blocks
Mounting Options Panel Mount Panel Mount
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Terminal Block Type Power Distribution Blocks Fixed Terminal Blocks
# of Contacts 3 3
North American 12 to 24 AWG 12 to 24 AWG 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 97.P1 - Socket with Push-in terminals - 97P1 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Single Row and Tri-Barrier Blocks - HI-203-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details