CONN TERM BLK FEED THRU 10-22AWG
DIN Rail Terminal Blocks Feed-thrgh Term, DBL level 6mm 54x55.5mm
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CDL4UN | 1920-1240-ND | 33AH0516 | CDL4UN |
| Product Name | Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Blocks Altech | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw | ||
| Terminal Block Type | Dual level | DIN Rail Terminal Blocks | ||
| North American | 10 to 22 AWG | 10 to ? AWG | ||
| International | 0.20 to 4.00 mm2 |