High temperature ceramic terminal blocks rated for operation from -40°C to 600°C with a voltage rating of 300 V and current rating of 20 A. The CB4/2 variant is a 2-pole free-floating terminal block with a ceramic housing, brass clamp, and zinc-plated steel screws. It accepts wire sizes from 24-12 AWG (0.5-2.5 mm²) and requires a flat-head screwdriver of 0.5 x 3 mm. Mounting is free-floating, with no panel mounting holes. Dimensions are 23 mm length, 18.5 mm width, and 13 mm height. The unit weighs 18.0 g and is certified to E220514 60947-7-1.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
Ceramic Term Blk, Panel Mount, 2 Pole
High Temperature Ceramic Terminal Block
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Fixed Terminal Blocks Cera Euroblock 2 pl w/LED
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CB4/2 | CB4/2 | 70077097 | CB4/2 |
| Product Name | High Temperature Ceramic EuroBlocks | Terminal Blocks | Terminal Block, Ceramic; 2; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw | Fixed Terminal Blocks |
| Mounting Options | Panel Mount | Panel Mount | ||
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) | UL Recognized Component Mark (US and Canadian); cCSAus | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Single Feed Through; EuroBlocks | Fixed Terminal Blocks | ||
| Orientation | 90° | |||
| North American | 24 to 12 AWG | 12 to 24 AWG | 24 to 12 AWG |