Altech Corp. Mini Feed-Through Panel Mount Termnial Blocks CMB4

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Feed-Through Panel Mount Termnial Blocks - CMB4 - Altech Corp.
Flemington, NJ, USA
Mini Feed-Through Panel Mount Termnial Blocks
CMB4
Mini Feed-Through Panel Mount Termnial Blocks CMB4
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - CMB4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CMB4
Terminal Blocks CMB4
Term Blk, Screw, Panel Mount, Feed-Thru

Term Blk, Screw, Panel Mount, Feed-Thru

Buy Now
DIN Rail Terminal Blocks - CMB4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CMB4
DIN Rail Terminal Blocks CMB4
DIN Rail Terminal Blocks F/T Term Pnl Mnt 2in2out

DIN Rail Terminal Blocks F/T Term Pnl Mnt 2in2out

Buy Now Datasheet
Terminal Block; 2 Screw Clamps & 1 Tapped Hole for Cross Connection; 300 V; PA - 70078307 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 2 Screw Clamps & 1 Tapped Hole for Cross Connection; 300 V; PA
70078307
Terminal Block; 2 Screw Clamps & 1 Tapped Hole for Cross Connection; 300 V; PA 70078307
Terminal Block, PA Insulation Material Compact and convenient to use where space is a constraint. Cost effective sectional design allows for changing requirements. Order preassembled or easily snap together single pole components to form multipole assemblies. Mounting sections snap onto ends of assembly or between terminal block components to provide additional mounting points. CMB4 assemblies feature an internal bussing provision to distribute power selectively or throughout the assembly. (Please refer to page ) 300 V, 35 A, 22-10 AWG. Pole Spacing: 6 mm (0.236"). 27 mm (1.06") wide × 28 mm (1.10") high. High Density, Terminations Per Foot Screw-Cage Clamp or Spring Clamp Accepts Standard Marking Tags

Terminal Block, PA Insulation Material
Compact and convenient to use where space is a constraint. Cost effective sectional design allows for changing requirements. Order preassembled or easily snap together single pole components to form multipole assemblies. Mounting sections snap onto ends of assembly or between terminal block components to provide additional mounting points. CMB4 assemblies feature an internal bussing provision to distribute power selectively or throughout the assembly. (Please refer to page )
300 V, 35 A, 22-10 AWG. Pole Spacing: 6 mm (0.236"). 27 mm (1.06") wide × 28 mm (1.10") high.

  • High Density, Terminations Per Foot
  • Screw-Cage Clamp or Spring Clamp
  • Accepts Standard Marking Tags
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CMB4 CMB4 CMB4 70078307
Product Name Mini Feed-Through Panel Mount Termnial Blocks Terminal Blocks DIN Rail Terminal Blocks Terminal Block; 2 Screw Clamps & 1 Tapped Hole for Cross Connection; 300 V; PA
Mounting Options Panel Mount Panel Mount Panel Mount
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) VDE Component Mark; RoHS Compliant UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus
Terminal Block Type Single Feed Through Single Feed Through DIN Rail Terminal Blocks Single Feed Through
Orientation 180°
North American 22 to 10 AWG 22 to 10 AWG 10 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.252I/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.219 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminals - 2872.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details