Altech Corp. 1/4 x 1 and 1/4 x 1 1/4 in. Terminal Fuse Block CAFL4U

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 x 1 and 1/4 x 1 1/4 in. Terminal Fuse Block - CAFL4U - Altech Corp.
Flemington, NJ, USA
1/4 x 1 and 1/4 x 1 1/4 in. Terminal Fuse Block
CAFL4U
1/4 x 1 and 1/4 x 1 1/4 in. Terminal Fuse Block CAFL4U
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - Din Rail, Channel - 1920-1247-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1247-ND
Terminal Blocks - Din Rail, Channel 1920-1247-ND
CONN TERM BLK DISCONN 10-22AWG

CONN TERM BLK DISCONN 10-22AWG

Buy Now Datasheet
Terminal Blocks - CAFL4U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CAFL4U
Terminal Blocks CAFL4U
DIN Term Blk, Screw, Fuse 1/4x1

DIN Term Blk, Screw, Fuse 1/4x1

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
CAFL4U
Terminal Blocks CAFL4U
DIN Term Blk, Screw, Fuse 1/4x1

DIN Term Blk, Screw, Fuse 1/4x1

Buy Now
Fuse Block; 6.3 A (IEC)/12 A (cULus); 600 V; 72 mm L x 9 mm W x 50 mm H; 12 mm - 70078057 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Block; 6.3 A (IEC)/12 A (cULus); 600 V; 72 mm L x 9 mm W x 50 mm H; 12 mm
70078057
Fuse Block; 6.3 A (IEC)/12 A (cULus); 600 V; 72 mm L x 9 mm W x 50 mm H; 12 mm 70078057
Fuse Block, 2 Screw Clamp Connection Type Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. CAFL4U accepts φ1⁄4 x 1-1⁄4 in. fuses. The fuse can be engaged or disengaged by the movement of the carrier.

Fuse Block, 2 Screw Clamp Connection Type
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
CAFL4U accepts Φ1⁄4 x 1-1⁄4 in. fuses. The fuse can be engaged or disengaged by the movement of the carrier.

Supplier's Site
DIN Rail Terminal Blocks - CAFL4U - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CAFL4U
DIN Rail Terminal Blocks CAFL4U
DIN Rail Terminal Blocks 1/4x1 1/4x1 1/4" 35mm

DIN Rail Terminal Blocks 1/4x1 1/4x1 1/4" 35mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CAFL4U 1920-1247-ND CAFL4U 70078057 CAFL4U
Product Name 1/4 x 1 and 1/4 x 1 1/4 in. Terminal Fuse Block Terminal Blocks - Din Rail, Channel Terminal Blocks Fuse Block; 6.3 A (IEC)/12 A (cULus); 600 V; 72 mm L x 9 mm W x 50 mm H; 12 mm DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature) Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) UL Recognized Component Mark (US and Canadian); cCSAus VDE Component Mark; RoHS Compliant
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through Fuse Holder or Fuse Block DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2220.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Fixed Terminal Blocks - 30.220/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.116 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers