Altech Corp. High Temperature Ceramic EuroBlocks™ CB4/2H

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Ceramic EuroBlocks™ - CB4/2H - Altech Corp.
Flemington, NJ, USA
High Temperature Ceramic EuroBlocks™
CB4/2H
High Temperature Ceramic EuroBlocks™ CB4/2H
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - CB4/2H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CB4/2H
Terminal Blocks CB4/2H
Ceramic Term Blk, Panel Mount, 2 Pole

Ceramic Term Blk, Panel Mount, 2 Pole

Buy Now
Terminal Block, Ceramic; 2; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw - 70077098 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Ceramic; 2; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw
70077098
Terminal Block, Ceramic; 2; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw 70077098
High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Compact, Space Saving Tubular Screw Clamp Free Float or Panel Mount Temperature Range: –20°C to 600°C (–4°F to 1112°F) Standard Color: White Housing: Ceramic Clamp: Brass Screws: Zinc-Plated Steel

High Temperature Ceramic Terminal Block
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

  • Compact, Space Saving
  • Tubular Screw Clamp
  • Free Float or Panel Mount
  • Temperature Range: –20°C to 600°C (–4°F to 1112°F)
  • Standard Color: White
  • Housing: Ceramic
  • Clamp: Brass
  • Screws: Zinc-Plated Steel
Supplier's Site
Fixed Terminal Blocks - CB4/2H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
CB4/2H
Fixed Terminal Blocks CB4/2H
Fixed Terminal Blocks Cera Euroblock 2pl neonindicator

Fixed Terminal Blocks Cera Euroblock 2pl neonindicator

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CB4/2H CB4/2H 70077098 CB4/2H
Product Name High Temperature Ceramic EuroBlocks™ Terminal Blocks Terminal Block, Ceramic; 2; 20 A; 300 V; 24 to 12 AWG; Ceramic; Tubular Screw Fixed Terminal Blocks
Mounting Options Panel Mount Panel Mount Panel Mount
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) UL Recognized Component Mark (US and Canadian); cCSAus VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; EuroBlocks™ Fixed Terminal Blocks
Orientation 90°
North American 24 to 12 AWG 12 to 24 AWG 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.261 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.122 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers