CGT35U is a screw terminal block for grounding applications, designed with a yellow/green color code per industry standards. It accepts wire sizes from 8 to 2 AWG (2.5 to 35 mm) and has a voltage rating of 600 V AC/DC and 1000 V AC/DC. The terminal block operates with a torque of 25 lb-in (2.8 Nm) and is constructed with polyamide 66 insulation, rated for temperatures from -50°C to 105°C. It mounts on standard 35 mm DIN rail, with dimensions of 16 mm width, 58.0 mm length, and 70.5 mm height including the rail. The block meets E220514 60947-7-1 approvals for use in industrial control systems.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
Insertion Bridge, Red Color, 10 Number of Position
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
Use ground blocks instead of grounding studs and wire lugs to terminate ground wires, saving installation and wiring time. Ground blocks clamp mechanically onto the DIN Rail by tightening the center mounting screw, making a reliable electrical connection between the cage clamp terminals and the DIN Rail. The rail serves as a busbar and automatically distributes ground potential to all other ground terminals on the same rail.
DIN Rail Terminal Blocks Mini Feed-thru Term
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CGT35U | CGT35U | 70078334 | CGT35U |
| Product Name | Ground Terminal Blocks | Terminal Blocks | Terminal Block; Wire-to-Wire; Screw-Cage; 16; 18 mm; Polyamide 6.6 | DIN Rail Terminal Blocks |
| Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail (optional feature) | Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail | ||
| Termination Options | Screw Clamp | Screw Clamp; Wire to Wire | Screw Clamp; Screw | |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark | UL Recognized Component Mark (US and Canadian); cCSAus | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through; Ground Circuit Terminal | DIN Rail Terminal Blocks |