Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
CONN TERM BLK GROUND 10-22AWG
DIN Rail Terminal Blocks Gnd Block DIN 35mm
Knife Disconnect Terminal Block, Wire Size 28-12 AWG, Width 5.2 mm
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
These ground blocks instead of grounding studs and wire lugs to terminate ground wires, saving installation and wiring time. Other than blocks can also be used as end stops, preventing other terminal blocks and components from moving laterally on the DIN Rail.
| Altech Corp. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CGT4N | 1920-1238-ND | CGT4N | CGT4N | 70077148 |
| Product Name | Ground Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Blocks | DIN Rail Terminal Blocks | Terminal Block; Wire-to-Wire; Screw-Cage; 6; 9 mm; Polyamide 6.6; Green/Yellow |
| Mounting Options | 35 mm DIN Rail (optional feature) | 32 mm DIN Rail; 35 mm DIN Rail | |||
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | Wire to Wire | |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark | VDE Component Mark; RoHS Compliant | |||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through | DIN Rail Terminal Blocks |