Powell Electronics, Inc. Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 30 40 50 60 70 80 84 85 86 87 88 89 90 91 92 93 94 95 96 100 110 120 130 140 150 154
Product Name Notes
.100 PowerStrip40 A SignalPower Combo Te
.100 Surface Mount Terminal Strip
.250 PowerStrip40 A High-Power Terminal
PCB Hdr Horiz, 10,16mmPS
PCB Hdr Horiz, 10.16mm PS
PCB Hdr Horiz, 10mm PS
PCB Hdr Horiz, 7.5mm PS
PCB Hdr Horiz,10.16mm PS
PCB Hdr Horiz., 7.5mm PS
PCB Hdr Horiz.,10.16mm PS
PCB Hdr, Horiz, 10,16mmPS
PCB Hdr, Horiz, 10.16mm PS
PCB Hdr, Horiz, 10.16mmPS
PCB Hdr, Horiz, 10mm PS
PCB Hdr, Horiz, 10mmPS
PCB Hdr, Horiz, 7.5mm PS
PCB Hdr, Horiz, 7.5mmPS
PCB Hdr, Horiz., 7.5mm PS
PCB Hdr, Horiz., 7.5mmPS
PCB Header, 10 Pole, 3.50mm, horizontal
PCB Header, 11 Pole, 3.81mm, horizontal
PCB Header, 12 Pole, 3.50mm, horizontal
PCB Header, 12 Pole, 3.81mm, horizontal
PCB Header, 13 Pole, 3.50mm, horizontal
PCB Header, 14 Pole, 3.50mm, horizontal
PCB Header, 14 Pole, 3.81mm, horizontal
PCB Header, 15 Pole, 3.50mm, horizontal
PCB Header, 15 Pole, 3.81mm, horizontal
PCB Header, 16 Pole, 3.50mm, horizontal
PCB Header, 16 Pole, 3.81mm, horizontal
PCB Header, 17 Pole, 3.50mm, horizontal
PCB Header, 17 Pole, 3.81mm, horizontal
PCB Header, 18 Pole, 3.50mm, horizontal
PCB Header, 19 Pole, 3.81mm, horizontal
PCB Header, 2 Pole, 3.81mm, horizontal
PCB Header, 21 Pole, 3.50mm, horizontal
PCB Header, 22 Pole, 3.50mm, horizontal
PCB Header, 23 Pole, 3.50mm, horizontal
PCB Header, 23 Pole, 3.81mm, horizontal
PCB Header, 3 Pole, 3.50mm, horizontal
PCB Header, 3 Pole, 3.81mm, horizontal
PCB Header, 4 Pole, 3.50mm, horizontal
PCB Header, 5 Pole, 3.81mm, horizontal
PCB Header, 6 Pole, 3.50mm, horizontal
PCB Header, 6 Pole, 3.81mm, horizontal
PCB Header, 8 Pole, 3.81mm, horizontal
PCB Header, 9 Pole, 3.50mm, horizontal
PCB Header, 9 Pole, 3.81mm, horizontal
PCB Header, Horiz., 7.5mm PS
PCB Horiz Hdr, 5.08mmPS
PCB Horiz Hdr,5.08mm PS
PCB Horiz Header, 5mmPS
PCB Horiz Header,5.08mmPS
PCB Horiz Header,5mm PS
PCB Horiz Header,5mmPS
PCB Horiz.Hdr,Screw flange
PCB Horiz.Heder,Screw flange

<< Prev Next >>