Powell Electronics, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| .100 Friction Lock Terminal Strip | |
| 0.50 mm Edge Rate Rugged High-Speed Term | |
| 0.80 mm Surface Mount Micro Terminal Str | |
| ERF8-020-07.0-STL-DV -K-TR | |
| ERF8-060-09.0-STL-DV -K-TR # Samtec |
| << Prev | Next >> |