Altech Corp. Double with Ground Terminal Blocks CDLG2.5

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double with Ground Terminal Blocks - CDLG2.5 - Altech Corp.
Flemington, NJ, USA
Double with Ground Terminal Blocks
CDLG2.5
Double with Ground Terminal Blocks CDLG2.5
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - CDLG2.5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CDLG2.5
Terminal Blocks CDLG2.5
DIN Term Blk, Screw, Triple Level

DIN Term Blk, Screw, Triple Level

Buy Now
Terminal Blocks - Din Rail, Channel - 1920-2026-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-2026-ND
Terminal Blocks - Din Rail, Channel 1920-2026-ND
DOUBLE LEVEL DIN RAIL TERM BLOCK

DOUBLE LEVEL DIN RAIL TERM BLOCK

Buy Now Datasheet
DIN Rail Mount Terminal Block, Double Level w ground (24A) 24-12 Awg 300V - 70077777 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Rail Mount Terminal Block, Double Level w ground (24A) 24-12 Awg 300V
70077777
DIN Rail Mount Terminal Block, Double Level w ground (24A) 24-12 Awg 300V 70077777
DIN Rail Mount Terminal Block, Double Level w ground (24A) 24-12 Awg 300V

DIN Rail Mount Terminal Block, Double Level w ground (24A) 24-12 Awg 300V

Supplier's Site
DIN Rail Terminal Blocks - CDLG2.5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CDLG2.5
DIN Rail Terminal Blocks CDLG2.5
DIN Rail Terminal Blocks 300V 24A 71x6x50mm Dbl Level 24-12AWG

DIN Rail Terminal Blocks 300V 24A 71x6x50mm Dbl Level 24-12AWG

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CDLG2.5 CDLG2.5 1920-2026-ND 70077777 CDLG2.5
Product Name Double with Ground Terminal Blocks Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Mount Terminal Block, Double Level w ground (24A) 24-12 Awg 300V DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature) Universal Mounting Foot
Termination Options Screw Clamp Screw Clamp Screw Clamp Screw Clamp; Screw
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); RoHS VDE Component Mark; RoHS Compliant
Terminal Block Type Dual level Single Feed Through; Dual level; Ground Circuit Terminal DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2398.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.107 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2206.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.114 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers