Altech Corp. Ground Blocks CGT10U

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Blocks - CGT10U - Altech Corp.
Flemington, NJ, USA
Ground Blocks
CGT10U
Ground Blocks CGT10U
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - Din Rail, Channel - 1920-1253-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1253-ND
Terminal Blocks - Din Rail, Channel 1920-1253-ND
CONN TERM BLK DISCONN 6-22 AWG

CONN TERM BLK DISCONN 6-22 AWG

Buy Now Datasheet
Terminal Blocks - CGT10U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CGT10U
Terminal Blocks CGT10U
DIN Term Blk, Screw, Grnd

DIN Term Blk, Screw, Grnd

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
CGT10U
Terminal Blocks CGT10U
DIN Term Blk, Screw, Grnd

DIN Term Blk, Screw, Grnd

Buy Now
Terminal Block; Wire-to-Wire; Screw-Cage; 10; 12 mm; Polyamide 6.6 - 70078333 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; Wire-to-Wire; Screw-Cage; 10; 12 mm; Polyamide 6.6
70078333
Terminal Block; Wire-to-Wire; Screw-Cage; 10; 12 mm; Polyamide 6.6 70078333
Insertion Bridge, Red Color, 10 Number of Position Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. Use ground blocks instead of grounding studs and wire lugs to terminate ground wires, saving installation and wiring time. Ground blocks clamp mechanically onto the DIN Rail by tightening the center mounting screw, making a reliable electrical connection between the cage clamp terminals and the DIN Rail. The rail serves as a busbar and automatically distributes ground potential to all other ground terminals on the same rail.

Insertion Bridge, Red Color, 10 Number of Position
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
Use ground blocks instead of grounding studs and wire lugs to terminate ground wires, saving installation and wiring time. Ground blocks clamp mechanically onto the DIN Rail by tightening the center mounting screw, making a reliable electrical connection between the cage clamp terminals and the DIN Rail. The rail serves as a busbar and automatically distributes ground potential to all other ground terminals on the same rail.

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CGT10U
DIN Rail Terminal Blocks CGT10U
DIN Rail Terminal Blocks Gnd block 65A 600V

DIN Rail Terminal Blocks Gnd block 65A 600V

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CGT10U 1920-1253-ND CGT10U 70078333 CGT10U
Product Name Ground Blocks Terminal Blocks - Din Rail, Channel Terminal Blocks Terminal Block; Wire-to-Wire; Screw-Cage; 10; 12 mm; Polyamide 6.6 DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature) Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp Screw Clamp; Wire to Wire Screw Clamp; Screw
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus VDE Component Mark; RoHS Compliant
Terminal Block Type Ground Circuit Terminal Single Feed Through Single Feed Through; Ground Circuit Terminal DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2857.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/18
View Details
Terminals - 2400.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Terminal Blocks - 29.156 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers