Altech Corp. Ground Terminal Blocks CGT16N

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CGT16N Ground Terminal Block from Altech Corp. is designed for grounding applications and features a yellow/green color code in accordance with industry standards. It utilizes a screw clamp connection that mechanically secures to the DIN rail by tightening a middle screw, allowing the rail to function as a grounding busbar. This terminal block is compatible with wire sizes ranging from 22 AWG to 8 AWG (0.2 mm² to 6 mm¬=) and supports a voltage rating of up to 1000 V AC/DC. The insulation material is polyamide 66, providing high mechanical strength and self-extinguishing properties. The CGT16N is suitable for use in various environments, ensuring reliable and safe connections.

Datasheet Summary
Powered by GS/AI

The CGT16N Ground Terminal Block from Altech Corp. is designed for grounding applications and features a yellow/green color code in accordance with industry standards. It utilizes a screw clamp connection that mechanically secures to the DIN rail by tightening a middle screw, allowing the rail to function as a grounding busbar. This terminal block is compatible with wire sizes ranging from 22 AWG to 8 AWG (0.2 mm² to 6 mm¬=) and supports a voltage rating of up to 1000 V AC/DC. The insulation material is polyamide 66, providing high mechanical strength and self-extinguishing properties. The CGT16N is suitable for use in various environments, ensuring reliable and safe connections.

Suppliers

Company
Product
Description
Supplier Links
Ground Terminal Blocks - CGT16N - Altech Corp.
Flemington, NJ, USA
Ground Terminal Blocks
CGT16N
Ground Terminal Blocks CGT16N
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - CGT16N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CGT16N
Terminal Blocks CGT16N
DIN Term Blk, Screw, Grnd

DIN Term Blk, Screw, Grnd

Buy Now
Terminal Blocks - Din Rail, Channel - 1920-1293-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1293-ND
Terminal Blocks - Din Rail, Channel 1920-1293-ND
CONN TERM BLK GROUND 4-20AWG

CONN TERM BLK GROUND 4-20AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - CGT16N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CGT16N
DIN Rail Terminal Blocks CGT16N
DIN Rail Terminal Blocks Ground block, DIN 35mm

DIN Rail Terminal Blocks Ground block, DIN 35mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CGT16N CGT16N 1920-1293-ND CGT16N
Product Name Ground Terminal Blocks Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Ground Circuit Terminal Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Fixed Terminal Blocks - 30.204/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details