Altech Corp. Terminal Blocks CDTTU

Description
DIN Term Blk, Screw, Disconnect
Request a Quote Datasheet
Description
DIN Term Blk, Screw, Disconnect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - CDTTU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CDTTU
Terminal Blocks CDTTU
DIN Term Blk, Screw, Disconnect

DIN Term Blk, Screw, Disconnect

Buy Now
Terminal Block; 2 Screw Clamp; 63 mm L x 8 mm W x 57 mm H; 41 A; 12 mm - 70077150 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 2 Screw Clamp; 63 mm L x 8 mm W x 57 mm H; 41 A; 12 mm
70077150
Terminal Block; 2 Screw Clamp; 63 mm L x 8 mm W x 57 mm H; 41 A; 12 mm 70077150
Terminal Block, 600 V Voltage Rating, Polyamide 6.6 Insulating Material Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. CDTTU - disconnection is achieved by means of a slide link operated with a screw driver.

Terminal Block, 600 V Voltage Rating, Polyamide 6.6 Insulating Material
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. CDTTU - disconnection is achieved by means of a slide link operated with a screw driver.

Supplier's Site
DIN Rail Terminal Blocks - CDTTU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CDTTU
DIN Rail Terminal Blocks CDTTU
DIN Rail Terminal Blocks Ground Block 145A600V

DIN Rail Terminal Blocks Ground Block 145A600V

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CDTTU 70077150 CDTTU
Product Name Terminal Blocks Terminal Block; 2 Screw Clamp; 63 mm L x 8 mm W x 57 mm H; 41 A; 12 mm DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail
Current Rating 41 amps 41 amps
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
GEE Turret Terminal Board - 15319 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details