Altech Corp. Terminal Blocks - Din Rail, Channel CHV6U

Description
HIGH VOLTAGE TERM BLOCK 50A 1000
Request a Quote Datasheet
Description
HIGH VOLTAGE TERM BLOCK 50A 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 1920-2030-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-2030-ND
Terminal Blocks - Din Rail, Channel 1920-2030-ND
HIGH VOLTAGE TERM BLOCK 50A 1000

HIGH VOLTAGE TERM BLOCK 50A 1000

Buy Now Datasheet
Terminal Blocks - CHV6U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CHV6U
Terminal Blocks CHV6U
DIN Term Blk, Screw, High Voltage

DIN Term Blk, Screw, High Voltage

Buy Now
DIN Rail Terminal Blocks - CHV6U - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CHV6U
DIN Rail Terminal Blocks CHV6U
DIN Rail Terminal Blocks High voltage 22-8AWG 50A 1000V 8mm Gray

DIN Rail Terminal Blocks High voltage 22-8AWG 50A 1000V 8mm Gray

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1920-2030-ND CHV6U CHV6U
Product Name Terminal Blocks - Din Rail, Channel Terminal Blocks DIN Rail Terminal Blocks
Termination Options Screw Clamp
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 22 AWG 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 93.61 - Screw terminal socket - 9361 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, IMQ-grande, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
PCB Terminal Blocks with Wire Guard - MSMXX003 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details