Altech Corp. Terminal Blocks - Din Rail, Channel CHV4U

Description
HIGH VOLTAGE TERM BLOCK 35A 1000
Request a Quote Datasheet
Description
HIGH VOLTAGE TERM BLOCK 35A 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 1920-2029-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-2029-ND
Terminal Blocks - Din Rail, Channel 1920-2029-ND
HIGH VOLTAGE TERM BLOCK 35A 1000

HIGH VOLTAGE TERM BLOCK 35A 1000

Buy Now Datasheet
Terminal Blocks - CHV4U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CHV4U
Terminal Blocks CHV4U
DIN Term Blk, Screw, High Voltage

DIN Term Blk, Screw, High Voltage

Buy Now
DIN Rail Terminal Blocks - CHV4U - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CHV4U
DIN Rail Terminal Blocks CHV4U
DIN Rail Terminal Blocks H/V TERMINAL BLK 6mm 70.8X52mm

DIN Rail Terminal Blocks H/V TERMINAL BLK 6mm 70.8X52mm

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1920-2029-ND CHV4U CHV4U
Product Name Terminal Blocks - Din Rail, Channel Terminal Blocks DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 22 AWG 10 to ? AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Type 92.13 - PCB socket - 9213 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, cRUus, EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Block, Barrier, 3 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6796 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details